Lubricated Air, Non-Lubricated Air, Inert Gases, Water, Hydraulic Fluids, Petroleum Products and additional fluids compatible with materials of construction. Use of non-lubricated gaseous media will substantially limit valve life.
| Parker Hannifin / Automation Group / Fluid Control Division | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 04F20O1108ACF4C05 |
| Product Name | SOLENOID VALVE 2W HIGH PRESSURE |
| Valve Type | Solenoid |
| Primary Material | Brass / Bronze |
| Media | Water; Light Oil; Air |
| Valve Size | 0.25 inch (6.35 mm) |