Parameter Generation & Control, Inc. 400-700 CFM Vertical Conditioner Series 9240

Description
AN UNSURPASSED RH CONTROL OF ±0.5% Parameter manufactures relative humidity / temperature conditioners for rooms provided by Parameter and existing rooms or enclosures. These systems are designed to provide precise temperature and humidity control. Parameter conditioners provide: Extremely precise control and uniformity within the room or chamber to allow customers to easily maintain their specified conditions. A unique dew point control system utilizes much less energy than other stability control systems. A self-contained format that allows easy installation on-site anywhere in the world. Available on-site start-up. PC based monitoring systems that are standard with each unit. System monitors temperature, relative humidity, saturator, and mechanical outputs. Easy temperature / relative humidity calibrations and simple preventative maintenance schedules. User-friendly controls (Parameter’s Smart Pad) that allow for either steady state conditioning or programmable cycling of conditions. FEATURES RH control constancy of ±0.5% Temperature control constancy of ±0.1°C Relative humidity uniformity of ±0.5% High-low or deviation alarms 316 stainless steel construction throughout the chamber BENEFITS Consistent and accurate results Stable and uniform environments Unsurpassed accuracy Security and safety Ease of operation
Description
AN UNSURPASSED RH CONTROL OF ±0.5% Parameter manufactures relative humidity / temperature conditioners for rooms provided by Parameter and existing rooms or enclosures. These systems are designed to provide precise temperature and humidity control. Parameter conditioners provide: Extremely precise control and uniformity within the room or chamber to allow customers to easily maintain their specified conditions. A unique dew point control system utilizes much less energy than other stability control systems. A self-contained format that allows easy installation on-site anywhere in the world. Available on-site start-up. PC based monitoring systems that are standard with each unit. System monitors temperature, relative humidity, saturator, and mechanical outputs. Easy temperature / relative humidity calibrations and simple preventative maintenance schedules. User-friendly controls (Parameter’s Smart Pad) that allow for either steady state conditioning or programmable cycling of conditions. FEATURES RH control constancy of ±0.5% Temperature control constancy of ±0.1°C Relative humidity uniformity of ±0.5% High-low or deviation alarms 316 stainless steel construction throughout the chamber BENEFITS Consistent and accurate results Stable and uniform environments Unsurpassed accuracy Security and safety Ease of operation

Suppliers

Company
Product
Description
Supplier Links
400-700 CFM Vertical Conditioner - Series 9240 - Parameter Generation & Control, Inc.
Black Mountain, NC, USA
400-700 CFM Vertical Conditioner
Series 9240
400-700 CFM Vertical Conditioner Series 9240
AN UNSURPASSED RH CONTROL OF ±0.5% Parameter manufactures relative humidity / temperature conditioners for rooms provided by Parameter and existing rooms or enclosures. These systems are designed to provide precise temperature and humidity control. Parameter conditioners provide: Extremely precise control and uniformity within the room or chamber to allow customers to easily maintain their specified conditions. A unique dew point control system utilizes much less energy than other stability control systems. A self-contained format that allows easy installation on-site anywhere in the world. Available on-site start-up. PC based monitoring systems that are standard with each unit. System monitors temperature, relative humidity, saturator, and mechanical outputs. Easy temperature / relative humidity calibrations and simple preventative maintenance schedules. User-friendly controls (Parameter’s Smart Pad) that allow for either steady state conditioning or programmable cycling of conditions. FEATURES RH control constancy of ±0.5% Temperature control constancy of ±0.1°C Relative humidity uniformity of ±0.5% High-low or deviation alarms 316 stainless steel construction throughout the chamber BENEFITS Consistent and accurate results Stable and uniform environments Unsurpassed accuracy Security and safety Ease of operation

AN UNSURPASSED RH CONTROL OF ±0.5%

Parameter manufactures relative humidity / temperature conditioners for rooms provided by Parameter and existing rooms or enclosures. These systems are designed to provide precise temperature and humidity control.

Parameter conditioners provide:

  • Extremely precise control and uniformity within the room or chamber to allow customers to easily maintain their specified conditions.
  • A unique dew point control system utilizes much less energy than other stability control systems.
  • A self-contained format that allows easy installation on-site anywhere in the world.
  • Available on-site start-up.
  • PC based monitoring systems that are standard with each unit. System monitors temperature, relative humidity, saturator, and mechanical outputs.
  • Easy temperature / relative humidity calibrations and simple preventative maintenance schedules.
  • User-friendly controls (Parameter’s Smart Pad) that allow for either steady state conditioning or programmable cycling of conditions.

FEATURES

RH control constancy of ±0.5%
Temperature control constancy of ±0.1°C
Relative humidity uniformity of ±0.5%
High-low or deviation alarms
316 stainless steel construction throughout the chamber


BENEFITS

Consistent and accurate results
Stable and uniform environments
Unsurpassed accuracy
Security and safety
Ease of operation

Supplier's Site

Technical Specifications

  Parameter Generation & Control, Inc.
Product Category Air Conditioners
Product Number Series 9240
Product Name 400-700 CFM Vertical Conditioner
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details
MyZone® Desk Console Management System - ME200 - Air Innovations LLC
Specs
Type Desk
Application Industrial
View Details
Enclosure Cooler System - ProtEX Vortex AC - Vortec
Specs
Type Enclosure
Application Industrial; Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details
Electrical - Climate Control - Air Conditioners - Outdoor/Stainless Steel - DTS3481C460N4SS - Hammond Manufacturing Company Inc.
Specs
Type Enclosure
Application Industrial
View Details