Parallax, Inc. LED Mounting Hardware 350-90001

Description
LED Mounting Hardware LED Light Shield
Description
LED Mounting Hardware LED Light Shield

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Mounting Hardware
350-90001
LED Mounting Hardware 350-90001
LED Mounting Hardware LED Light Shield

LED Mounting Hardware LED Light Shield

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses
Product Number 350-90001
Product Name LED Mounting Hardware
Unlock Full Specs
to access all available technical data

Similar Products

LED Light Pipes - 8796009 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 5.2 (dia.) x 44.5mm
Lead Length 44.5 mm (1.75 inch)
View Details
LED Holder for 3 mm and 5 mm LED - AST - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm; 5 mm
View Details
T-1 Lens Cap-Yellow - 8652 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Lens
LED Type T-1 LED
Mount Style PCB
View Details
3 suppliers