Parallax, Inc. RF and Wireless - RF Accessories 32401

Description
XBEE 5/3.3V ADAPTER
Description
XBEE 5/3.3V ADAPTER

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Accessories - 32401 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Accessories
32401
RF and Wireless - RF Accessories 32401
XBEE 5/3.3V ADAPTER

XBEE 5/3.3V ADAPTER

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips
Product Number 32401
Product Name RF and Wireless - RF Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Radio module 450MHz - AS-XBEE-450MHZ-WW-UFLSMA-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
GPS Antennas - 2835953 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 4823-NRF52832-CIAA-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
RI-RFM-003C Series 2000 Mini RFM - RI-RFM-003C-30 - Texas Instruments
Specs
Supply Voltage 5V
Operating Frequency 0.1342 MHz
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers