Parallax, Inc. Embedded Processors and Controllers - 28138 28138

Description
Manufacturer: Parallax Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1199861-28138 Operating Supply Voltage: 5 V Interface: Serial, USB Weight: 453.59237 g Categories: Embedded Processors and Controllers Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Data Bus Width: 32 b Mount: Socket RoHS: Compliant Evaluation Kit: Yes Core Architecture: PIC
Request a Quote
Description
Manufacturer: Parallax Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1199861-28138 Operating Supply Voltage: 5 V Interface: Serial, USB Weight: 453.59237 g Categories: Embedded Processors and Controllers Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Data Bus Width: 32 b Mount: Socket RoHS: Compliant Evaluation Kit: Yes Core Architecture: PIC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded Processors and Controllers - 28138 - 1199861-28138 - Win Source Electronics
Laguna Hills, CA, United States
Embedded Processors and Controllers - 28138
1199861-28138
Embedded Processors and Controllers - 28138 1199861-28138
Manufacturer: Parallax Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1199861-28138 Operating Supply Voltage: 5 V Interface: Serial, USB Weight: 453.59237 g Categories: Embedded Processors and Controllers Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Data Bus Width: 32 b Mount: Socket RoHS: Compliant Evaluation Kit: Yes Core Architecture: PIC

Manufacturer: Parallax Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1199861-28138
Operating Supply Voltage: 5 V
Interface: Serial, USB
Weight: 453.59237 g
Categories: Embedded Processors and Controllers
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Data Bus Width: 32 b
Mount: Socket
RoHS: Compliant
Evaluation Kit: Yes
Core Architecture: PIC

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1199861-28138
Product Name Embedded Processors and Controllers - 28138
Device Type Sensor Interface; Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5348CA-T - 766779-A5348CA-T - Win Source Electronics
Specs
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP
View Details
7 suppliers
Telecom - SI32391-B-GM - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Features RoHS
Supply Voltage Other; 3.15V ~ 3.45V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Interface - Interface - Controllers - ADM6996IX-AD-R-1 - 087546-ADM6996IX-AD-R-1 - Win Source Electronics
Specs
Supply Voltage Other; 2.8 V ~ 3.465 V
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; PG-BFQFP-128
View Details
5 suppliers
Interface - Direct Digital Synthesis (DDS) - AD9852ASTZ - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type QFP; 80-LQFP
View Details