PARA Paints Exterior Paint P0WS48

Description
Product Code: P0WS48 Product Line: Timbercare Product Function: Stains Environment: Exterior Product Base: Water-based (latex) Product Use: Wood Product Finish: Solid Solid: Solid finishes provide an opaque finish which hides the grain of wood, but allows the texture to show through. This finish provides maximum UV and weathering protection. Description: Solid Colour Wood Stain * 100% acrylic latex formula * water clean-up * hides colour of wood, but shows texture * can used on siding, trim, fences and decks Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.
Description
Product Code: P0WS48 Product Line: Timbercare Product Function: Stains Environment: Exterior Product Base: Water-based (latex) Product Use: Wood Product Finish: Solid Solid: Solid finishes provide an opaque finish which hides the grain of wood, but allows the texture to show through. This finish provides maximum UV and weathering protection. Description: Solid Colour Wood Stain * 100% acrylic latex formula * water clean-up * hides colour of wood, but shows texture * can used on siding, trim, fences and decks Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.

Suppliers

Company
Product
Description
Supplier Links
Exterior Paint - P0WS48 - PARA Paints
Brampton, Ontario, Canada
Exterior Paint
P0WS48
Exterior Paint P0WS48
Product Code: P0WS48 Product Line: Timbercare Product Function: Stains Environment: Exterior Product Base: Water-based (latex) Product Use: Wood Product Finish: Solid Solid: Solid finishes provide an opaque finish which hides the grain of wood, but allows the texture to show through. This finish provides maximum UV and weathering protection. Description: Solid Colour Wood Stain * 100% acrylic latex formula * water clean-up * hides colour of wood, but shows texture * can used on siding, trim, fences and decks Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.
Product Code:P0WS48
Product Line:Timbercare
Product Function:Stains
Environment:Exterior
Product Base:Water-based (latex)
Product Use:Wood
Product Finish:Solid

Solid:
Solid finishes provide an opaque finish which hides the grain of wood, but allows the texture to show through. This finish provides maximum UV and weathering protection.

Description:Solid Colour Wood Stain
* 100% acrylic latex formula
* water clean-up
* hides colour of wood, but shows texture
* can used on siding, trim, fences and decks
Safety and Technical Information:

Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product.

Technical Data Sheet - Includes product description, specifications, and application information.

Supplier's Site

Technical Specifications

  PARA Paints
Product Category Architectural Coatings
Product Number P0WS48
Product Name Exterior Paint
Type Paint
Unlock Full Specs
to access all available technical data

Similar Products

LUMIFLON™ FEVE Fluoropolymer Resins - LF-200 - AGC Chemicals Americas, Inc.
Specs
Type Coating
Cure / Setting Technology Can Be Cured At Room or High Temperatures
Substrate Aluminum
View Details
Interior Polyester Epoxy Hybrid Powder Coatings 029 Series - 029 Series - FORREST Technical Coatings
Specs
Type Coating; Paint
Cure / Setting Technology Thermoset
Substrate Aluminum; Metallic; Plastic; Steel; Wood
View Details
Champion Sprayon® Field Marking Paint-Handicap Blue - 4194823 - Chase Products Co.
Specs
Type Paint
Substrate Asphalt; Concrete; Other; Grass, Dirt
Coating Material Water
View Details
Corrosion Inhibitor - SHIELD PRO™ - Walter Surface Technologies
Walter Surface Technologies
Specs
Substrate Metallic
Form Aerosol
Dispensing Method Sprayable
View Details