PARA Paints Exterior Paint P01204

Description
Product Code: P01204 Product Line: Ultra Product Function: Exterior Paints Environment: Exterior Product Base: Oil-based (alkyd) Product Use: Doors & Trim Product Finish: Semi-gloss Semi-gloss: Semi-gloss sheens have a slightly glossy appearance that is not as highly reflective as that of gloss sheens. These types of sheens offers good stain resistance and scrubbability. They are ideal higher traffic areas: walls, kitchens, bathrooms, hallways, childern's rooms, doors and trim. Description: Exterior Alkyd Semi-gloss finish * super washable, stain resistant * resistant to chalking,peeling and blistering Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.
Description
Product Code: P01204 Product Line: Ultra Product Function: Exterior Paints Environment: Exterior Product Base: Oil-based (alkyd) Product Use: Doors & Trim Product Finish: Semi-gloss Semi-gloss: Semi-gloss sheens have a slightly glossy appearance that is not as highly reflective as that of gloss sheens. These types of sheens offers good stain resistance and scrubbability. They are ideal higher traffic areas: walls, kitchens, bathrooms, hallways, childern's rooms, doors and trim. Description: Exterior Alkyd Semi-gloss finish * super washable, stain resistant * resistant to chalking,peeling and blistering Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.

Suppliers

Company
Product
Description
Supplier Links
Brampton, Ontario, Canada
Exterior Paint
P01204
Exterior Paint P01204
Product Code: P01204 Product Line: Ultra Product Function: Exterior Paints Environment: Exterior Product Base: Oil-based (alkyd) Product Use: Doors & Trim Product Finish: Semi-gloss Semi-gloss: Semi-gloss sheens have a slightly glossy appearance that is not as highly reflective as that of gloss sheens. These types of sheens offers good stain resistance and scrubbability. They are ideal higher traffic areas: walls, kitchens, bathrooms, hallways, childern's rooms, doors and trim. Description: Exterior Alkyd Semi-gloss finish * super washable, stain resistant * resistant to chalking,peeling and blistering Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.
Product Code:P01204
Product Line:Ultra
Product Function:Exterior Paints
Environment:Exterior
Product Base:Oil-based (alkyd)
Product Use:Doors & Trim
Product Finish:Semi-gloss

Semi-gloss:
Semi-gloss sheens have a slightly glossy appearance that is not as highly reflective as that of gloss sheens. These types of sheens offers good stain resistance and scrubbability. They are ideal higher traffic areas: walls, kitchens, bathrooms, hallways, childern's rooms, doors and trim.

Description:Exterior Alkyd Semi-gloss finish
* super washable, stain resistant
* resistant to chalking,peeling and blistering
Safety and Technical Information:

Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product.

Technical Data Sheet - Includes product description, specifications, and application information.

Supplier's Site

Technical Specifications

  PARA Paints
Product Category Architectural Coatings
Product Number P01204
Product Name Exterior Paint
Type Paint
Unlock Full Specs
to access all available technical data

Similar Products

High Solids Low VOC Primer 216P - 216P Series - FORREST Technical Coatings
Specs
Type Coating; Paint; Primer; Base Coat
Cure / Setting Technology Film Drying
Substrate Metallic; Steel
View Details
Fluon® PTFE Micropowders - TL 120 - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Type Coating
Coating Material Fluoropolymers
Form Powder or Granular Material
View Details
DTM Alkyd Enamel -  - Sherwin-Williams Protective & Marine Coatings
Sherwin-Williams Protective & Marine Coatings
Specs
Type Coating; Enamel
Substrate Metallic; Steel
Coating Material Alkyd; Resin
View Details
Polymer Modified Cementitious Render and Acrylic Stain - Drytex Wood - Dryvit UK
Specs
Type Coating; Paint; Stain
Cure / Setting Technology Film Drying
Coating Material Resin
View Details