3.2X1.0MM SIDEVIEW RED/GRN SMD L
3.2X1.0MM SIDEVIEW RED/GRN SMD L
3.2X1.0MM SIDEVIEW RED/GRN SMD L
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 5366-LS115JRJGCT-5A-U1TR-ND |
| Product Name | LED Indication - Discrete |
| LED Package: | 3-SMD, No Lead |
| LED Type | Red; Green; Multi-Colored |
| Peak Wavelength | 570 to 630 nm (5700 to 6300 Å) |
| Viewing Angle | 130 degrees |