Para Light Corp. Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) LRR5UW5C193G-YX

Description
5mm圆柱形灯头 Plugin,D=5mm Light Emitting Diodes (LED) ROHS
Datasheet
Description
5mm圆柱形灯头 Plugin,D=5mm Light Emitting Diodes (LED) ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) - LRR5UW5C193G-YX - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
LRR5UW5C193G-YX
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) LRR5UW5C193G-YX
5mm圆柱形灯头 Plugin,D=5mm Light Emitting Diodes (LED) ROHS

5mm圆柱形灯头 Plugin,D=5mm Light Emitting Diodes (LED) ROHS

Supplier's Site Datasheet

Technical Specifications

  LCSC Electronics Technology (HK) Limited
Product Category Light Emitting Diodes (LED)
Product Number LRR5UW5C193G-YX
Product Name Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736370 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
3W High Power LED - ASMT-MYE2-NMP00 - Broadcom Inc.
Specs
LED Type White; Warm White
Color Temperature 2600 to 4000 K
Viewing Angle 110 degrees
View Details
3 suppliers
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 70 degrees
View Details