Broadcom Inc. 3W High Power LED ASMT-MYE2-NMP00

Description
The Moonstone 3W High Brightness Power LED Light Source is a high performance energy efficient device which can handle high thermal and high driving current. The exposed pad design has excellent heat transfer from the package to the motherboard. The low profile package design is suitable for a wide variety of applications especially where height is a constraint. The package is compatible with reflow soldering. This will give more freedom and flexibility to the light source designer.
Request a Quote Datasheet
Description
The Moonstone 3W High Brightness Power LED Light Source is a high performance energy efficient device which can handle high thermal and high driving current. The exposed pad design has excellent heat transfer from the package to the motherboard. The low profile package design is suitable for a wide variety of applications especially where height is a constraint. The package is compatible with reflow soldering. This will give more freedom and flexibility to the light source designer.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3W High Power LED - ASMT-MYE2-NMP00 - Broadcom Inc.
San Jose, CA, USA
3W High Power LED
ASMT-MYE2-NMP00
3W High Power LED ASMT-MYE2-NMP00
The Moonstone 3W High Brightness Power LED Light Source is a high performance energy efficient device which can handle high thermal and high driving current. The exposed pad design has excellent heat transfer from the package to the motherboard. The low profile package design is suitable for a wide variety of applications especially where height is a constraint. The package is compatible with reflow soldering. This will give more freedom and flexibility to the light source designer.

The Moonstone 3W High Brightness Power LED Light Source is a high performance energy efficient device which can handle high thermal and high driving current. The exposed pad design has excellent heat transfer from the package to the motherboard.
The low profile package design is suitable for a wide variety of applications especially where height is a constraint.
The package is compatible with reflow soldering. This will give more freedom and flexibility to the light source designer.

Supplier's Site
LED White Lighting - ASMT-MYE2-NMP00-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
ASMT-MYE2-NMP00-ND
LED White Lighting ASMT-MYE2-NMP00-ND
LED Lighting Moonstone™ White, Warm 3300K (2600K ~ 4000K) 3.2V 350mA 110° TO-252-3, DPak (2 Leads + Tab), SC-63

LED Lighting Moonstone™ White, Warm 3300K (2600K ~ 4000K) 3.2V 350mA 110° TO-252-3, DPak (2 Leads + Tab), SC-63

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
ASMT-MYE2-NMP00
High Power LEDs - White ASMT-MYE2-NMP00
High Power LEDs - White Warm White, 3 Watt

High Power LEDs - White Warm White, 3 Watt

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number ASMT-MYE2-NMP00 ASMT-MYE2-NMP00-ND ASMT-MYE2-NMP00
Product Name 3W High Power LED LED White Lighting High Power LEDs - White
LED Type White; Warm White White
Color Temperature 2600 to 4000 K 3300 K
Viewing Angle 110 degrees 110 degrees
Forward Current 700 milliamps 700 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736296 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Dual Emitter - DLED-660/895-LLS-2 - OSI Optoelectronics
Specs
LED Package: 63/Side Locker Plastic
LED Type Infrared; Red
Peak Wavelength 660 to 895 nm (6600 to 8950 Å)
View Details
SWIR Emitters - MTE5016W-WRC - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Type Infrared
Peak Wavelength 1650 nm (16500 Å)
Viewing Angle 100 degrees
View Details