Para Light Corp.
LED Indication - Discrete
LQR5UB5C084G
Description
5MM BLUE CLEAR LED LAMP
Request a Quote
Email Supplier
Datasheet
Description
5MM BLUE CLEAR LED LAMP
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Light Emitting Diodes (LED) |
|
Product Number
|
5366-LQR5UB5C084G-ND |
|
Product Name
|
LED Indication - Discrete |
|
LED Package:
|
Radial
|
|
LED Type
|
Blue
|
|
Peak Wavelength
|
465 nm (4650 Å)
|
|
Viewing Angle
|
20 degrees
|
Unlock Full Specs
to access all available technical data
Similar Products
Optical Power Output
1960 milliwatts
Array
Array
Number of Array Elements
1
View Details
LED Package:
Circleφ3
LED Type
Orange
Peak Wavelength
610 nm (6100 Å)
View Details
3 suppliers
LED Type
White
Optical Power Output
9000 milliwatts
View Details