Para Light Corp.
LED Indication - Discrete
LPR5LPG6C073G
Description
5MM GREEN CLEAR LED LAMP
Request a Quote
Email Supplier
Datasheet
Description
5MM GREEN CLEAR LED LAMP
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Light Emitting Diodes (LED) |
|
Product Number
|
5366-LPR5LPG6C073G-ND |
|
Product Name
|
LED Indication - Discrete |
|
LED Package:
|
Radial
|
|
LED Type
|
Green
|
|
Peak Wavelength
|
521 nm (5210 Å)
|
|
Viewing Angle
|
75 degrees
|
Unlock Full Specs
to access all available technical data
Similar Products
Optical Power Output
750 milliwatts
Array
Array
Number of Array Elements
1
View Details
LED Package:
Circleφ3
LED Type
Yellow; Green
Peak Wavelength
563 nm (5630 Å)
View Details
3 suppliers