Para Light Corp. Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) L-314SRC-A

Description
20mA 无色透明透镜 -40°C~+85°C 645nm Red 20° 3mm圆形灯头 70mW Plugin,D=3mm Light Emitting Diodes (LED) ROHS
Datasheet
Description
20mA 无色透明透镜 -40°C~+85°C 645nm Red 20° 3mm圆形灯头 70mW Plugin,D=3mm Light Emitting Diodes (LED) ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) - L-314SRC-A - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
L-314SRC-A
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) L-314SRC-A
20mA 无色透明透镜 -40°C~+85°C 645nm Red 20° 3mm圆形灯头 70mW Plugin,D=3mm Light Emitting Diodes (LED) ROHS

20mA 无色透明透镜 -40°C~+85°C 645nm Red 20° 3mm圆形灯头 70mW Plugin,D=3mm Light Emitting Diodes (LED) ROHS

Supplier's Site Datasheet

Technical Specifications

  LCSC Electronics Technology (HK) Limited
Product Category Light Emitting Diodes (LED)
Product Number L-314SRC-A
Product Name Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736265 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
OneWhite SMT PLCC-2 LED Indicator - ASMT-UWB1-NX3A2 - Broadcom Inc.
Specs
LED Package: PLCC
LED Type White
Color Temperature 8000 K
View Details
4 suppliers
Specs
LED Package: T-1
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details