PANJIT SemiConductor Low-Power Schottky Diode and Rectifier SBM3060VCT

Description
UlTRA LOW VF SCHOTTKY RECTIFIER Product overview: SBM3060VCT from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Low-Power, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBM3060VCT can be used for catalog matching and distributor lookup.
Request a Quote
Description
UlTRA LOW VF SCHOTTKY RECTIFIER Product overview: SBM3060VCT from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Low-Power, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBM3060VCT can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Low-Power Schottky Diode and Rectifier - 286-SBM3060VCT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power Schottky Diode and Rectifier
286-SBM3060VCT
Low-Power Schottky Diode and Rectifier 286-SBM3060VCT
UlTRA LOW VF SCHOTTKY RECTIFIER Product overview: SBM3060VCT from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Low-Power, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBM3060VCT can be used for catalog matching and distributor lookup.

UlTRA LOW VF SCHOTTKY RECTIFIER Product overview: SBM3060VCT from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Low-Power, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBM3060VCT can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Arrays - SBM3060VCT - 1246620-SBM3060VCT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SBM3060VCT
1246620-SBM3060VCT
Diodes, Rectifiers - Arrays - SBM3060VCT 1246620-SBM3060VCT
Manufacturer: Panjit Win Source Part Number: 1246620-SBM3060VCT Manufacturer Homepage: www.panjit.com.tw Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient

Manufacturer: Panjit
Win Source Part Number: 1246620-SBM3060VCT
Manufacturer Homepage: www.panjit.com.tw
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diode Arrays
Product Number 286-SBM3060VCT 1246620-SBM3060VCT
Product Name Low-Power Schottky Diode and Rectifier Diodes, Rectifiers - Arrays - SBM3060VCT
Diode Type Schottky
Unlock Full Specs
to access all available technical data

Similar Products

40 V, 200 mA Schottky barrier dual diode - BAT854SW-QX - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
3 suppliers
MPPC (SiPMs) / MPPC arrays - S14160-3015PS - Hamamatsu Photonics Europe
Specs
CT 530 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - SBT150-04Y-DL-E - 893719-SBT150-04Y-DL-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 40 V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Package SMP-FD
View Details
Rectifier Diodes, Type SBD - Model: YG868C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details