PJS6830 is a dual N-channel enhancement mode MOSFET in SOT-23-6 package, rated for 20 V drain-source voltage and 2 A continuous drain current, with on-state resistance below 150 mΩ at 4.5 V gate-source bias. It features ESD protection up to 2 kV HBM, operates from -55°C to 150°C, and meets RoHS 2.0 and IEC 61249 green molding standards. Thermal resistance is 100 °C/W junction-to-ambient.
Mosfet Array 2 N-Channel (Dual) 20V 2A (Ta) 1.25W (Ta) Surface Mount SOT-23-6
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 3757-PJS6830_S1_00001TR-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | SOT23; SOT-23-6 |