Infineon Technologies AG Power - IGBT - Automotive-qualified IGBTs - Automotive IGBT discretes - AIKQ200N75CP2 AIKQ200N75CP2

Description
The automotive IGBT discrete AIKQ200N75CP2 is an EDT2 IGBT with a co-packed diode in the TO247PLUS package. The 750V EDT technology significantly improves energy efficiency and cooling efforts for high voltage automotive applications by enabling battery voltages up to 470V and safe fast switching due to increased overvoltage margins. Thus enabling high performant inverter systems. The EDT2 technology has an extremely tight parameter distribution and a positive thermal coefficient. This enables easy paralleling operation, providing system flexibility and power scalability. With a 200 A nominal current, the AIKQ200N75CP2 classifies as best in class discrete IGBT in a TO247PLUS package. This feature reduces the number of paralleled devices required to reach a certain power class, increasing power density and reducing the overall system cost. Summary of Features VCE = 750 V 750 V collector-emitter blocking voltage capability Smooth switching characteristics Very low VCE(sat), 1.30 V at ICnom = 200 A Short circuit robust Very tight parameter distribution Low gate charge QG Copackaged with fast soft recovery Emitter Controlled 3 diode Qualified according to AEC-Q101 Increase overvoltage margin in the application Reduction of the number of paralleled devices required Simple gate drive design Self limiting current under short circuit condition Low EMI signature High reliability and operating lifetime Benefits Benchmark quality and switching performance for 470V Vdc systems This TO-247PLUS package with high creepage distance fulfills automotive high voltage application requirements up to 470V Vdc. Extremely robust design to fulfill customer’s mission profile High switching frequencies for less switching losses and cooling effort Paralleling allows different power class inverters to be addressed with the same product, generating power scalability and cost optimization Potential Applications Traction inverter DC Link Discharge Switch Auxiliary inverter Other variants of this product family Product variant Driver support IC(nom) 100C° [A] VCESat [V] AIKQ120N75CP2 IGBT 120 1.30 Applications Consumer electronics EV traction inverter Transfer case brushless DC (BLDC) Designers who used this product also designed with SAK-TC375TP-96F300W AA | AURIX™ Family – TC37xTP SAL-TC375TP-96F300W AA | AURIX™ Family – TC37xTP TLF35584QVVS1 | OPTIREG™ PMIC SAK-TC375TP-96F300W AA | AURIX™ Family – TC37xTP SAL-TC375TP-96F300W AA | AURIX™ Family – TC37xTP TLF35584QVVS1 | OPTIREG™ PMIC SAK-TC375TP-96F300W AA | AURIX™ Family – TC37xTP SAL-TC375TP-96F300W AA | AURIX™ Family – TC37xTP TLF35584QVVS1 | OPTIREG™ PMIC
Request a Quote Datasheet
Description
The automotive IGBT discrete AIKQ200N75CP2 is an EDT2 IGBT with a co-packed diode in the TO247PLUS package. The 750V EDT technology significantly improves energy efficiency and cooling efforts for high voltage automotive applications by enabling battery voltages up to 470V and safe fast switching due to increased overvoltage margins. Thus enabling high performant inverter systems. The EDT2 technology has an extremely tight parameter distribution and a positive thermal coefficient. This enables easy paralleling operation, providing system flexibility and power scalability. With a 200 A nominal current, the AIKQ200N75CP2 classifies as best in class discrete IGBT in a TO247PLUS package. This feature reduces the number of paralleled devices required to reach a certain power class, increasing power density and reducing the overall system cost. Summary of Features VCE = 750 V 750 V collector-emitter blocking voltage capability Smooth switching characteristics Very low VCE(sat), 1.30 V at ICnom = 200 A Short circuit robust Very tight parameter distribution Low gate charge QG Copackaged with fast soft recovery Emitter Controlled 3 diode Qualified according to AEC-Q101 Increase overvoltage margin in the application Reduction of the number of paralleled devices required Simple gate drive design Self limiting current under short circuit condition Low EMI signature High reliability and operating lifetime Benefits Benchmark quality and switching performance for 470V Vdc systems This TO-247PLUS package with high creepage distance fulfills automotive high voltage application requirements up to 470V Vdc. Extremely robust design to fulfill customer’s mission profile High switching frequencies for less switching losses and cooling effort Paralleling allows different power class inverters to be addressed with the same product, generating power scalability and cost optimization Potential Applications Traction inverter DC Link Discharge Switch Auxiliary inverter Other variants of this product family Product variant Driver support IC(nom) 100C° [A] VCESat [V] AIKQ120N75CP2 IGBT 120 1.30 Applications Consumer electronics EV traction inverter Transfer case brushless DC (BLDC) Designers who used this product also designed with SAK-TC375TP-96F300W AA | AURIX™ Family – TC37xTP SAL-TC375TP-96F300W AA | AURIX™ Family – TC37xTP TLF35584QVVS1 | OPTIREG™ PMIC SAK-TC375TP-96F300W AA | AURIX™ Family – TC37xTP SAL-TC375TP-96F300W AA | AURIX™ Family – TC37xTP TLF35584QVVS1 | OPTIREG™ PMIC SAK-TC375TP-96F300W AA | AURIX™ Family – TC37xTP SAL-TC375TP-96F300W AA | AURIX™ Family – TC37xTP TLF35584QVVS1 | OPTIREG™ PMIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - IGBT - Automotive-qualified IGBTs - Automotive IGBT discretes - AIKQ200N75CP2 - AIKQ200N75CP2 - Infineon Technologies AG
Neubiberg, Germany
Power - IGBT - Automotive-qualified IGBTs - Automotive IGBT discretes - AIKQ200N75CP2
AIKQ200N75CP2
Power - IGBT - Automotive-qualified IGBTs - Automotive IGBT discretes - AIKQ200N75CP2 AIKQ200N75CP2
The automotive IGBT discrete AIKQ200N75CP2 is an EDT2 IGBT with a co-packed diode in the TO247PLUS package. The 750V EDT technology significantly improves energy efficiency and cooling efforts for high voltage automotive applications by enabling battery voltages up to 470V and safe fast switching due to increased overvoltage margins. Thus enabling high performant inverter systems. The EDT2 technology has an extremely tight parameter distribution and a positive thermal coefficient. This enables easy paralleling operation, providing system flexibility and power scalability. With a 200 A nominal current, the AIKQ200N75CP2 classifies as best in class discrete IGBT in a TO247PLUS package. This feature reduces the number of paralleled devices required to reach a certain power class, increasing power density and reducing the overall system cost. Summary of Features VCE = 750 V 750 V collector-emitter blocking voltage capability Smooth switching characteristics Very low VCE(sat), 1.30 V at ICnom = 200 A Short circuit robust Very tight parameter distribution Low gate charge QG Copackaged with fast soft recovery Emitter Controlled 3 diode Qualified according to AEC-Q101 Increase overvoltage margin in the application Reduction of the number of paralleled devices required Simple gate drive design Self limiting current under short circuit condition Low EMI signature High reliability and operating lifetime Benefits Benchmark quality and switching performance for 470V Vdc systems This TO-247PLUS package with high creepage distance fulfills automotive high voltage application requirements up to 470V Vdc. Extremely robust design to fulfill customer’s mission profile High switching frequencies for less switching losses and cooling effort Paralleling allows different power class inverters to be addressed with the same product, generating power scalability and cost optimization Potential Applications Traction inverter DC Link Discharge Switch Auxiliary inverter Other variants of this product family Product variant Driver support IC(nom) 100C° [A] VCESat [V] AIKQ120N75CP2 IGBT 120 1.30 Applications Consumer electronics EV traction inverter Transfer case brushless DC (BLDC) Designers who used this product also designed with SAK-TC375TP-96F300W AA | AURIX™ Family – TC37xTP SAL-TC375TP-96F300W AA | AURIX™ Family – TC37xTP TLF35584QVVS1 | OPTIREG™ PMIC SAK-TC375TP-96F300W AA | AURIX™ Family – TC37xTP SAL-TC375TP-96F300W AA | AURIX™ Family – TC37xTP TLF35584QVVS1 | OPTIREG™ PMIC SAK-TC375TP-96F300W AA | AURIX™ Family – TC37xTP SAL-TC375TP-96F300W AA | AURIX™ Family – TC37xTP TLF35584QVVS1 | OPTIREG™ PMIC

The automotive IGBT discrete AIKQ200N75CP2 is an EDT2 IGBT with a co-packed diode in the TO247PLUS package. The 750V EDT technology significantly improves energy efficiency and cooling efforts for high voltage automotive applications by enabling battery voltages up to 470V and safe fast switching due to increased overvoltage margins. Thus enabling high performant inverter systems.

The EDT2 technology has an extremely tight parameter distribution and a positive thermal coefficient. This enables easy paralleling operation, providing system flexibility and power scalability.

With a 200 A nominal current, the AIKQ200N75CP2 classifies as best in class discrete IGBT in a TO247PLUS package. This feature reduces the number of paralleled devices required to reach a certain power class, increasing power density and reducing the overall system cost.


Summary of Features

  • VCE = 750 V
  • 750 V collector-emitter blocking voltage capability
  • Smooth switching characteristics
  • Very low VCE(sat), 1.30 V at ICnom = 200 A
  • Short circuit robust
  • Very tight parameter distribution
  • Low gate charge QG
  • Copackaged with fast soft recovery Emitter Controlled 3 diode
  • Qualified according to AEC-Q101
  • Increase overvoltage margin in the application
  • Reduction of the number of paralleled devices required
  • Simple gate drive design
  • Self limiting current under short circuit condition
  • Low EMI signature
  • High reliability and operating lifetime

Benefits

  • Benchmark quality and switching performance for 470V Vdc systems
  • This TO-247PLUS package with high creepage distance fulfills automotive high voltage application requirements up to 470V Vdc.
  • Extremely robust design to fulfill customer’s mission profile
  • High switching frequencies for less switching losses and cooling effort
  • Paralleling allows different power class inverters to be addressed with the same product, generating power scalability and cost optimization

Potential Applications

  • Traction inverter
  • DC Link Discharge Switch
  • Auxiliary inverter

Other variants of this product family

Product variant

Driver support

IC(nom) 100C° [A]

VCESat [V]


AIKQ120N75CP2 IGBT 120 1.30

Applications

  • Consumer electronics
  • EV traction inverter
  • Transfer case brushless DC (BLDC)

Designers who used this product also designed with


  • SAK-TC375TP-96F300W AA |
    AURIX™ Family – TC37xTP
  • SAL-TC375TP-96F300W AA |
    AURIX™ Family – TC37xTP
  • TLF35584QVVS1 |
    OPTIREG™ PMIC
  • SAK-TC375TP-96F300W AA |
    AURIX™ Family – TC37xTP
  • SAL-TC375TP-96F300W AA |
    AURIX™ Family – TC37xTP
  • TLF35584QVVS1 |
    OPTIREG™ PMIC
  • SAK-TC375TP-96F300W AA |
    AURIX™ Family – TC37xTP
  • SAL-TC375TP-96F300W AA |
    AURIX™ Family – TC37xTP
  • TLF35584QVVS1 |
    OPTIREG™ PMIC
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Insulated Gate Bipolar Transistors (IGBT)
Product Number AIKQ200N75CP2
Product Name Power - IGBT - Automotive-qualified IGBTs - Automotive IGBT discretes - AIKQ200N75CP2
VCE(on) 750 volts
Switching Speed 7 to 15 kHz
tr 120 ns
tf 46 ns
Unlock Full Specs
to access all available technical data

Similar Products

IGBT Modules - BSM10GD120DN2 - VAST STOCK CO., LIMITED
Infineon Technologies AG
View Details
3 suppliers
600V 140A 454W IGBT Transistor - 279-AUIRGP4066D1-E - ERSAELECTRONICS PTE. LTD.
Specs
PD 454 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
4 suppliers