The PJS6601 is a complementary N-channel and P-channel MOSFET array in a SOT-23 6L surface mount package, designed for switch load and PWM applications. It has a drain-source voltage rating of 20V and -20V, continuous drain currents of 4.1A and -3.1A, and a power dissipation of 1.25W at 25°C. The device features a guaranteed junction and storage temperature range of -55°C to 150°C, with a thermal resistance of 100°C/W. It is lead-free and compliant with EU RoHS 2.0 and IEC 61249 environmental standards. The package is marked SC1 and available in 3K or 10K per reel configurations.
Mosfet Array N and P-Channel Complementary 20V 4.1A (Ta), 3.1A (Ta) 1.25W (Ta) Surface Mount SOT-23-6
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 3757-PJS6601_S2_00001TR-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | SOT23; SOT-23-6 |