Texas Instruments CSD17552Q3A 30V N-Channel MOSFET CSD17552Q3A

Description
30V N-Channel MOSFET 8-VSONP -55 to 150
Request a Quote
Description
30V N-Channel MOSFET 8-VSONP -55 to 150
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CSD17552Q3A is a 30 V N-channel NexFET power MOSFET designed for power conversion applications, particularly as a control FET in synchronous buck converters. It is packaged in an 8-pin SON (VSONP) measuring 3.3 mm × 3.3 mm with an exposed thermal pad. The device has a maximum drain-to-source on-resistance of 5.5 mΩ at VGS = 10 V and 6.5 mΩ at VGS = 4.5 V, with a threshold voltage of 1.5 V. It supports a continuous drain current of 15 A at TA = 25°C and has a junction temperature range of -55°C to 150°C. The MOSFET is avalanche rated with a single-pulse energy of 45 mJ and complies with RoHS and is halogen-free.

Datasheet Summary
Powered by GS/AI

The CSD17552Q3A is a 30 V N-channel NexFET power MOSFET designed for power conversion applications, particularly as a control FET in synchronous buck converters. It is packaged in an 8-pin SON (VSONP) measuring 3.3 mm × 3.3 mm with an exposed thermal pad. The device has a maximum drain-to-source on-resistance of 5.5 mΩ at VGS = 10 V and 6.5 mΩ at VGS = 4.5 V, with a threshold voltage of 1.5 V. It supports a continuous drain current of 15 A at TA = 25°C and has a junction temperature range of -55°C to 150°C. The MOSFET is avalanche rated with a single-pulse energy of 45 mJ and complies with RoHS and is halogen-free.

Suppliers

Company
Product
Description
Supplier Links
CSD17552Q3A 30V N-Channel MOSFET - CSD17552Q3A - Texas Instruments
Dallas, TX, United States
CSD17552Q3A 30V N-Channel MOSFET
CSD17552Q3A
CSD17552Q3A 30V N-Channel MOSFET CSD17552Q3A
30V N-Channel MOSFET 8-VSONP -55 to 150

30V N-Channel MOSFET 8-VSONP -55 to 150

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17552Q3A - 1030605-CSD17552Q3A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17552Q3A
1030605-CSD17552Q3A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17552Q3A 1030605-CSD17552Q3A
Manufacturer: Texas Instruments Win Source Part Number: 1030605-CSD17552Q3A Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.6W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SON (3.3x3.3) Dimension: 8-PowerVDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 15A (Ta), 60A (Tc) Gate-Source Threshold Voltage: 1.9V @ 250μA Max Gate Charge: 12nC @ 4.5V Max Input Capacitance: 2050pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 6 mOhm @ 11A, 10V Alternative Parts (Cross-Reference): FDMC7672S; BSZ058N03LSGATMA1; TSM060N03PQ33 RGG; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1030605-CSD17552Q3A
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.6W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SON (3.3x3.3)
Dimension: 8-PowerVDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 15A (Ta), 60A (Tc)
Gate-Source Threshold Voltage: 1.9V @ 250μA
Max Gate Charge: 12nC @ 4.5V
Max Input Capacitance: 2050pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 6 mOhm @ 11A, 10V
Alternative Parts (Cross-Reference): FDMC7672S; BSZ058N03LSGATMA1; TSM060N03PQ33 RGG;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD 30V 60A MOSFET Transistor
278-CSD17552Q3A
SMD 30V 60A MOSFET Transistor 278-CSD17552Q3A
30V N-Ch MOSFET, 60A, 6.5mR, VSON, Surface Mount Product overview: CSD17552Q3A from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD17552Q3A can be used for catalog matching and distributor lookup.

30V N-Ch MOSFET, 60A, 6.5mR, VSON, Surface Mount Product overview: CSD17552Q3A from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD17552Q3A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 296-34990-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-34990-2-ND
Single FETs, MOSFETs 296-34990-2-ND
N-Channel 30V 15A (Ta), 60A (Tc) 2.6W (Ta) Surface Mount 8-SON (3.3x3.3)

N-Channel 30V 15A (Ta), 60A (Tc) 2.6W (Ta) Surface Mount 8-SON (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - 296-34990-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-34990-1-ND
Single FETs, MOSFETs 296-34990-1-ND
N-Channel 30V 15A (Ta), 60A (Tc) 2.6W (Ta) Surface Mount 8-SON (3.3x3.3)

N-Channel 30V 15A (Ta), 60A (Tc) 2.6W (Ta) Surface Mount 8-SON (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - 296-34990-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-34990-6-ND
Single FETs, MOSFETs 296-34990-6-ND
N-Channel 30V 15A (Ta), 60A (Tc) 2.6W (Ta) Surface Mount 8-SON (3.3x3.3)

N-Channel 30V 15A (Ta), 60A (Tc) 2.6W (Ta) Surface Mount 8-SON (3.3x3.3)

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 30V N-Channel MOSFET

MOSFET 30V N-Channel MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD17552Q3A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD17552Q3A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD17552Q3A
MOSFET N-CH 30V 15A/60A 8SON

MOSFET N-CH 30V 15A/60A 8SON

Supplier's Site
Single FETs, MOSFETs - CSD17552Q3A - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CSD17552Q3A
Single FETs, MOSFETs CSD17552Q3A
MOSFET N-CH 30V 15A/60A 8SON

MOSFET N-CH 30V 15A/60A 8SON

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number CSD17552Q3A 1030605-CSD17552Q3A 278-CSD17552Q3A 296-34990-2-ND CSD17552Q3A CSD17552Q3A CSD17552Q3A
Product Name CSD17552Q3A 30V N-Channel MOSFET TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17552Q3A SMD 30V 60A MOSFET Transistor Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 30 volts 30 volts 30 volts
IDSS 84000 milliamps 15000 milliamps
VGS(off) 20 volts
rDS(on) 0.0081 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1102003-UC3838Q - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
2 suppliers
CSD18533KCS 60V N-Channel NexFET? Power MOSFET .. - CSD18533KCS - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
rDS(on) 0.0090 ohms
View Details
8 suppliers
CSD25402Q3A P-Channel NexFET Power MOSFET - CSD25402Q3A - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -20 volts
rDS(on) 0.0089 ohms
View Details
9 suppliers