PJS6400 is a 30V N-channel enhancement mode MOSFET in a SOT-23 6L package for switch load and PWM applications. It has a continuous drain current of 6.4A and a power dissipation of 2W at 25°C. The drain-source on-state resistance is less than 37mΩ at 10V gate-source voltage and 6.4A drain current, and less than 43mΩ at 4.5V gate-source voltage and 4.5A drain current. The device operates with a junction and storage temperature range of -55°C to 150°C and meets RoHS 2.0 and IEC 61249 green molding compound standards. Thermal resistance from junction to ambient is 62.5°C/W. Marking is S00 and it is supplied in 3K pcs per 7-inch reel.
N-Channel 30V 6.4A (Ta) 2W (Ta) Surface Mount SOT-23-6
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 3757-PJS6400_S1_00001TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |