P-Channel 30V Enhancement Mode MOSFET in SOP-8 package for surface mount applications, with a continuous drain current of -3.6A at 25°C and power dissipation of 2.1W at 25°C, rated for a junction and storage temperature range of -55°C to 150°C. The device has a drain-source on-state resistance of less than 72mΩ at -10V gate bias and -3.6A drain current, and features low gate charge and improved dv/dt capability. It is lead-free and complies with EU RoHS 2.0 and IEC 61249 green molding standards.
P-Channel 30V 3.6A (Ta) 2.1W (Ta) Surface Mount 8-SOP
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 3757-PJL9403_R2_00001TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |