PANJIT SemiConductor Single FETs, MOSFETs PJD45N06A_L2_00001

Description
N-Channel 60V 45A (Tc) 63W (Tc) Surface Mount TO-252
Request a Quote Datasheet
Description
N-Channel 60V 45A (Tc) 63W (Tc) Surface Mount TO-252
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 3757-PJD45N06A_L2_00001DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3757-PJD45N06A_L2_00001DKR-ND
Single FETs, MOSFETs 3757-PJD45N06A_L2_00001DKR-ND
N-Channel 60V 45A (Tc) 63W (Tc) Surface Mount TO-252

N-Channel 60V 45A (Tc) 63W (Tc) Surface Mount TO-252

Buy Now Datasheet
Single FETs, MOSFETs - 3757-PJD45N06A_L2_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3757-PJD45N06A_L2_00001TR-ND
Single FETs, MOSFETs 3757-PJD45N06A_L2_00001TR-ND
N-Channel 60V 45A (Tc) 63W (Tc) Surface Mount TO-252

N-Channel 60V 45A (Tc) 63W (Tc) Surface Mount TO-252

Buy Now Datasheet
Single FETs, MOSFETs - 3757-PJD45N06A_L2_00001CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3757-PJD45N06A_L2_00001CT-ND
Single FETs, MOSFETs 3757-PJD45N06A_L2_00001CT-ND
N-Channel 60V 45A (Tc) 63W (Tc) Surface Mount TO-252

N-Channel 60V 45A (Tc) 63W (Tc) Surface Mount TO-252

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1085249-PJD45N06A_L2_00001 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1085249-PJD45N06A_L2_00001
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1085249-PJD45N06A_L2_00001
Win Source Part Number: 1085249-PJD45N06A_L2 _00001 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 45A (Tc) Rds On (Max) @ Id, Vgs: 12mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power Dissipation (Max): 63W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252 Gate Charge (Qg) (Max) @ Vgs: 39 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2256 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Panjit International Inc. Other Names: 3757-PJD45N06A_L2_00 001DKR,3757-PJD45N06 A_L2_00001TR,3757-PJ D45N06A_L2_00001CT Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1085249-PJD45N06A_L2_00001
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 45A (Tc)
Rds On (Max) @ Id, Vgs: 12mOhm @ 20A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Power Dissipation (Max): 63W (Tc)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252
Gate Charge (Qg) (Max) @ Vgs: 39 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2256 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Panjit International Inc.
Other Names: 3757-PJD45N06A_L2_00001DKR,3757-PJD45N06A_L2_00001TR,3757-PJD45N06A_L2_00001CT
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Transistors Transistors
Product Number 3757-PJD45N06A_L2_00001DKR-ND 1085249-PJD45N06A_L2_00001
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1219970 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity NPN
Package Type SOT223; Sot-223
View Details
385A IGBT MOD LEFT-SIDE & RIGHT-SIDE - SK-H1-QOUT-D385 - Allen-Bradley / Rockwell Automation
Specs
Transistor Type IGBT
View Details
CSD17556Q5B 30V N-Channel NexFET Power MOSFETs - CSD17556Q5BT - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON5x6
View Details
4 suppliers
60 V, N-channel Trench MOSFET - 2N7002AKM-QYL - Nexperia B.V.
Specs
Transistor Type MOSFET
Package Type SOT883 SOT883
View Details
2 suppliers