PANJIT SemiConductor Zener Diode BZX84C11TW

Description
Wide variety of surface mount and through hole packages
Request a Quote
Description
Wide variety of surface mount and through hole packages
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tempe, AZ, USA
Zener Diode
BZX84C11TW
Zener Diode BZX84C11TW
Wide variety of surface mount and through hole packages

Wide variety of surface mount and through hole packages

Supplier's Site
Diodes - Zener - Arrays - BZX84C11TW - 1157996-BZX84C11TW - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Arrays - BZX84C11TW
1157996-BZX84C11TW
Diodes - Zener - Arrays - BZX84C11TW 1157996-BZX84C11TW
Manufacturer: Panjit Win Source Part Number: 1157996-BZX84C11TW Manufacturer Homepage: www.panjit.com.tw Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Panjit
Win Source Part Number: 1157996-BZX84C11TW
Manufacturer Homepage: www.panjit.com.tw
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now
Isolated 200mW Zener Diode - 295-BZX84C11TW - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated 200mW Zener Diode
295-BZX84C11TW
Isolated 200mW Zener Diode 295-BZX84C11TW
TRIPLE ISOLATED 200mW ZENERS Product overview: BZX84C11TW from PANJIT is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 200mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Isolated, 200mW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX84C11TW can be used for catalog matching and distributor lookup.

TRIPLE ISOLATED 200mW ZENERS Product overview: BZX84C11TW from PANJIT is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 200mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Isolated, 200mW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX84C11TW can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  PANJIT SemiConductor Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diode Arrays Diode Arrays Zener Diodes
Product Number BZX84C11TW 1157996-BZX84C11TW 295-BZX84C11TW
Product Name Zener Diode Diodes - Zener - Arrays - BZX84C11TW Isolated 200mW Zener Diode
Diode Type Zener Zener
Diode Applications Voltage Regulation
Life Cycle Stage Maturity
RoHS Compliant RoHS
VR 8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Dual Schottky barrier diode - 1PS70SB15-QX - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
2 suppliers
MPPC (SiPMs) / MPPC arrays - S13360-3025CS - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Ceramic
View Details
Diodes, Rectifiers - Arrays - M1MA151WKT1 - 880497-M1MA151WKT1 - Win Source Electronics
Specs
Diode Type Diode Array 40 V
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCC20C65A - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.8 volts
View Details