Dual Schottky barrier diode in common cathode configuration with an integrated guard ring, packaged in a SOT323 (SC-70) surface-mount plastic case measuring 2 mm × 1.25 mm × 0.95 mm. Each diode supports a maximum reverse voltage of 30 V and a continuous forward current of 200 mA, with a typical forward voltage of 400 mV at 10 mA and 25 °C. Diode capacitance is up to 10 pF at 1 V and 1 MHz. The device is qualified to AEC-Q101 and rated for operation from -55 °C to 150 °C ambient temperature, with a maximum junction temperature of 150 °C. Thermal resistance from junction to ambient is 625 K/W when mounted on a standard FR4 PCB.
Dual Planar Schottky barrier diode in common cathode configuration with an integrated guard ring for stress protection, encapsulated in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
1PS70SB15-Q/SOT323/S
1PS70SB15-Q/SOT323/S
1PS70SB15-Q/SOT323/S
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Schottky Diodes | Diode Arrays |
| Product Number | 1PS70SB15-QX | 1727-1PS70SB15-QXCT-ND |
| Product Name | Dual Schottky barrier diode | Diode Arrays |
| Applications | Switching | |
| Package | SOT323; SOT323 SOT323 | SOT323; SC-70, SOT-323 |
| RoHS Compliant | RoHS | |
| VF | 240 to 0.2400 volts |