NPN silicon transistor for general purpose amplifier applications in SOT-323 surface mount package, with collector-emitter voltage rating of 45 V, continuous collector current of 100 mA, and power dissipation of 250 mW. Features DC current gain (hFE) between 420 and 800 at IC=2mA and VCE=5V, and is AEC-Q101 qualified with RoHS 2.0 and IEC 61249 compliance.
Bipolar (BJT) Transistor NPN 45V 100mA 250mW Surface Mount SOT-323
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 3757-BC847CW-AU_R1_000A1TR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |