TE Connectivity Definite Purpose Contactors 4-1611022-6

Description
Configuration Features Auxiliary Switch Contact Arrangement : Without Contact Features Contact Base Material : Silver Cadmium Oxide Definite Purpose Contactor Contact Arrangement : 3 Form X, 3PST-NO-DM Definite Purpose Contactor Contact Current Rating (AMP) : 50 Pole Configuration : 3 Dimensions Wire Size (MMSQ) : 2.08 - 33.6 Wire Size (AWG) : 14 - 2 Electrical Characteristics Actuating System : AC Coil Voltage (Max) (VAC) : 120 Definite Purpose Contactor Coil Resistance (OHM) : 45 Definite Purpose Contactor Coil Voltage Rating (VAC) : 120 Definite Purpose Contactor Contact Switching Voltage (Max) (VAC) : 600 Industry Standards Agency Approval : SEMKO Certified, CSA Certified, UL Recognized UL Flammability Rating : UL 94V-0 Mechanical Attachment Definite Purpose Contactor Mounting Type : Panel Mounting Plate : With Other Torque (INLBS) : 50 Packaging Features Packaging Method : Loose Piece Product Type Features Arc Cover : With Contactor Type : Definite Purpose Model : 93 Molded : Yes Product Category : Electromechanical Relays Product Classification : Relays - Contactors Product Type : Contactor Terminal Configuration : Box Lug, Quick Connect Termination Features Coil Termination : 6-32 Screw, Quick Connect
Request a Quote
Description
Configuration Features Auxiliary Switch Contact Arrangement : Without Contact Features Contact Base Material : Silver Cadmium Oxide Definite Purpose Contactor Contact Arrangement : 3 Form X, 3PST-NO-DM Definite Purpose Contactor Contact Current Rating (AMP) : 50 Pole Configuration : 3 Dimensions Wire Size (MMSQ) : 2.08 - 33.6 Wire Size (AWG) : 14 - 2 Electrical Characteristics Actuating System : AC Coil Voltage (Max) (VAC) : 120 Definite Purpose Contactor Coil Resistance (OHM) : 45 Definite Purpose Contactor Coil Voltage Rating (VAC) : 120 Definite Purpose Contactor Contact Switching Voltage (Max) (VAC) : 600 Industry Standards Agency Approval : SEMKO Certified, CSA Certified, UL Recognized UL Flammability Rating : UL 94V-0 Mechanical Attachment Definite Purpose Contactor Mounting Type : Panel Mounting Plate : With Other Torque (INLBS) : 50 Packaging Features Packaging Method : Loose Piece Product Type Features Arc Cover : With Contactor Type : Definite Purpose Model : 93 Molded : Yes Product Category : Electromechanical Relays Product Classification : Relays - Contactors Product Type : Contactor Terminal Configuration : Box Lug, Quick Connect Termination Features Coil Termination : 6-32 Screw, Quick Connect
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Definite Purpose Contactors - 4-1611022-6 - TE Connectivity
Berwyn, PA, United States
Definite Purpose Contactors
4-1611022-6
Definite Purpose Contactors 4-1611022-6
Configuration Features Auxiliary Switch Contact Arrangement : Without Contact Features Contact Base Material : Silver Cadmium Oxide Definite Purpose Contactor Contact Arrangement : 3 Form X, 3PST-NO-DM Definite Purpose Contactor Contact Current Rating (AMP) : 50 Pole Configuration : 3 Dimensions Wire Size (MMSQ) : 2.08 - 33.6 Wire Size (AWG) : 14 - 2 Electrical Characteristics Actuating System : AC Coil Voltage (Max) (VAC) : 120 Definite Purpose Contactor Coil Resistance (OHM) : 45 Definite Purpose Contactor Coil Voltage Rating (VAC) : 120 Definite Purpose Contactor Contact Switching Voltage (Max) (VAC) : 600 Industry Standards Agency Approval : SEMKO Certified, CSA Certified, UL Recognized UL Flammability Rating : UL 94V-0 Mechanical Attachment Definite Purpose Contactor Mounting Type : Panel Mounting Plate : With Other Torque (INLBS) : 50 Packaging Features Packaging Method : Loose Piece Product Type Features Arc Cover : With Contactor Type : Definite Purpose Model : 93 Molded : Yes Product Category : Electromechanical Relays Product Classification : Relays - Contactors Product Type : Contactor Terminal Configuration : Box Lug, Quick Connect Termination Features Coil Termination : 6-32 Screw, Quick Connect

Configuration Features


  • Auxiliary Switch Contact Arrangement : Without

Contact Features


  • Contact Base Material : Silver Cadmium Oxide
  • Definite Purpose Contactor Contact Arrangement : 3 Form X, 3PST-NO-DM
  • Definite Purpose Contactor Contact Current Rating (AMP) : 50
  • Pole Configuration : 3

Dimensions


  • Wire Size (MMSQ) : 2.08 - 33.6
  • Wire Size (AWG) : 14 - 2

Electrical Characteristics


  • Actuating System : AC
  • Coil Voltage (Max) (VAC) : 120
  • Definite Purpose Contactor Coil Resistance (OHM) : 45
  • Definite Purpose Contactor Coil Voltage Rating (VAC) : 120
  • Definite Purpose Contactor Contact Switching Voltage (Max) (VAC) : 600

Industry Standards


  • Agency Approval : SEMKO Certified, CSA Certified, UL Recognized
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Definite Purpose Contactor Mounting Type : Panel
  • Mounting Plate : With

Other


  • Torque (INLBS) : 50

Packaging Features


  • Packaging Method : Loose Piece

Product Type Features


  • Arc Cover : With
  • Contactor Type : Definite Purpose
  • Model : 93
  • Molded : Yes
  • Product Category : Electromechanical Relays
  • Product Classification : Relays - Contactors
  • Product Type : Contactor
  • Terminal Configuration : Box Lug, Quick Connect

Termination Features


  • Coil Termination : 6-32 Screw, Quick Connect
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Contactors
Product Number 4-1611022-6
Product Name Definite Purpose Contactors
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - A101162-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Contactors - 41-IHVA200-H3D48V-BF-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Contactors - 1616002-1-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
View Details
EV200BAANA=CONTACTOR, SPS 12V COIL - 4-1618394-1 - Heilind Electronics, Inc.
Specs
Type Electrical Contactor
View Details