TE Connectivity Current Transformers & Shunts EA3319-000

Description
Dimensions Aperture Diameter : 32 MM  [1.259 INCH ] Aperture Height : 10 MM  [.394 INCH ] Aperture Width : 40 MM  [1.575 INCH ] Case Depth : 30 MM  [1.181 INCH ] Case Height : 94 MM  [3.701 INCH ] Case Width : 60 MM  [2.362 INCH ] Product Weight (KG) : .3 Ratio : 200/5 Electrical Characteristics Class 3 Burden Rating (VAMP) : 2.5 Output Current (AMP) : 5 Industry Standards Agency/Standard : UL Product Type Features Current Transformer Type : Molded Case System Phase Type : Single Phase Voltage Application Type : AC (Current Transformers)
Request a Quote
Description
Dimensions Aperture Diameter : 32 MM  [1.259 INCH ] Aperture Height : 10 MM  [.394 INCH ] Aperture Width : 40 MM  [1.575 INCH ] Case Depth : 30 MM  [1.181 INCH ] Case Height : 94 MM  [3.701 INCH ] Case Width : 60 MM  [2.362 INCH ] Product Weight (KG) : .3 Ratio : 200/5 Electrical Characteristics Class 3 Burden Rating (VAMP) : 2.5 Output Current (AMP) : 5 Industry Standards Agency/Standard : UL Product Type Features Current Transformer Type : Molded Case System Phase Type : Single Phase Voltage Application Type : AC (Current Transformers)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Current Transformers & Shunts - EA3319-000 - TE Connectivity
Berwyn, PA, United States
Current Transformers & Shunts
EA3319-000
Current Transformers & Shunts EA3319-000
Dimensions Aperture Diameter : 32 MM  [1.259 INCH ] Aperture Height : 10 MM  [.394 INCH ] Aperture Width : 40 MM  [1.575 INCH ] Case Depth : 30 MM  [1.181 INCH ] Case Height : 94 MM  [3.701 INCH ] Case Width : 60 MM  [2.362 INCH ] Product Weight (KG) : .3 Ratio : 200/5 Electrical Characteristics Class 3 Burden Rating (VAMP) : 2.5 Output Current (AMP) : 5 Industry Standards Agency/Standard : UL Product Type Features Current Transformer Type : Molded Case System Phase Type : Single Phase Voltage Application Type : AC (Current Transformers)

Dimensions


  • Aperture Diameter : 32 MM  [1.259 INCH ]
  • Aperture Height : 10 MM  [.394 INCH ]
  • Aperture Width : 40 MM  [1.575 INCH ]
  • Case Depth : 30 MM  [1.181 INCH ]
  • Case Height : 94 MM  [3.701 INCH ]
  • Case Width : 60 MM  [2.362 INCH ]
  • Product Weight (KG) : .3
  • Ratio : 200/5

Electrical Characteristics


  • Class 3 Burden Rating (VAMP) : 2.5
  • Output Current (AMP) : 5

Industry Standards


  • Agency/Standard : UL

Product Type Features


  • Current Transformer Type : Molded Case
  • System Phase Type : Single Phase
  • Voltage Application Type : AC (Current Transformers)
Buy Now

Technical Specifications

  TE Connectivity
Product Category Current Transformers
Product Number EA3319-000
Product Name Current Transformers & Shunts
Burden 2.5 VA
Unlock Full Specs
to access all available technical data

Similar Products

Current Transformers & Shunts - EA3286-000 - TE Connectivity
Specs
Burden 40 VA
Secondary Current 5 amps
View Details
Current Transformers & Shunts - EA3297-000 - TE Connectivity
Specs
Burden 20 VA
Secondary Current 5 amps
View Details
Current Transformers & Shunts - BM6385-000 - TE Connectivity
Specs
Burden 0.3500 VA
Secondary Current 100 amps
View Details