"Cable Clip, Wire Saddle Black Arrowhead, Winged 1.060"" (26.92mm)"
CABLE FASTENER; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:29.9mm; External Width:8.6mm; Height:41.7mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | 298-12440-ND | 95B6958 |
| Product Name | Cable Supports and Fasteners | Cable Fastener; Cable Clamp / Clip Type Panduit |
| Type | Wire Saddle |