Panduit Corp. Cable Supports and Fasteners VWS106-C

Description
"Cable Clip, Wire Saddle Natural Arrowhead, Winged 1.060"" (26.92mm)"
Request a Quote Datasheet
Description
"Cable Clip, Wire Saddle Natural Arrowhead, Winged 1.060"" (26.92mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 298-16577-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
298-16577-ND
Cable Supports and Fasteners 298-16577-ND
"Cable Clip, Wire Saddle Natural Arrowhead, Winged 1.060"" (26.92mm)"

"Cable Clip, Wire Saddle Natural Arrowhead, Winged 1.060"" (26.92mm)"

Buy Now Datasheet
Cable Fastener; Cable Clamp / Clip Type Panduit - 95B6957 - Newark, An Avnet Company
Chicago, IL, United States
Cable Fastener; Cable Clamp / Clip Type Panduit
95B6957
Cable Fastener; Cable Clamp / Clip Type Panduit 95B6957
CABLE FASTENER; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:29.9mm; External Width:8.6mm RoHS Compliant: Yes

CABLE FASTENER; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:29.9mm; External Width:8.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number 298-16577-ND 95B6957
Product Name Cable Supports and Fasteners Cable Fastener; Cable Clamp / Clip Type Panduit
Type Wire Saddle
Unlock Full Specs
to access all available technical data

Similar Products

Girder Clips - 2037672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Steel
View Details
Insulated Half Cable Clamp - 8171 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.875 inch (22.22 mm)
View Details
2 suppliers