Panduit Corp. Modular/Ethernet Cables (RJ45, RJ11) UTP28X10GR

Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 10.00' (3.05m) Unshielded
Request a Quote Datasheet
Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 10.00' (3.05m) Unshielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - 298-16481-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
298-16481-ND
Modular/Ethernet Cables (RJ45, RJ11) 298-16481-ND
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 10.00' (3.05m) Unshielded

Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 10.00' (3.05m) Unshielded

Buy Now Datasheet
Electrical Cable/Wire - 93392310 - Radwell International
Willingboro, NJ, United States
Electrical Cable/Wire
93392310
Electrical Cable/Wire 93392310
PATCH CORD, CAT 6A -UTP, 28 AWG/UNSHIELDED, PLUG TO PLUG, ROUND CABLE, 10 FT LENGTH, GREEN. FREE 2 YEAR RADWELL WARRANTY

PATCH CORD, CAT 6A -UTP, 28 AWG/UNSHIELDED, PLUG TO PLUG, ROUND CABLE, 10 FT LENGTH, GREEN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Enet Cable, Cat6A, Rj45 Plug-Plug, 10Ft; Lan Category Panduit - 67Y7464 - Newark, An Avnet Company
Chicago, IL, United States
Enet Cable, Cat6A, Rj45 Plug-Plug, 10Ft; Lan Category Panduit
67Y7464
Enet Cable, Cat6A, Rj45 Plug-Plug, 10Ft; Lan Category Panduit 67Y7464
ENET CABLE, CAT6A, RJ45 PLUG-PLUG, 10FT; LAN Category:Cat6a; Cable Length - Metric:3m; Cable Length - Imperial:10ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Green; Product Range:TX6A-28 Series RoHS Compliant: Yes

ENET CABLE, CAT6A, RJ45 PLUG-PLUG, 10FT; LAN Category:Cat6a; Cable Length - Metric:3m; Cable Length - Imperial:10ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Green; Product Range:TX6A-28 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 298-16481-ND 93392310 67Y7464
Product Name Modular/Ethernet Cables (RJ45, RJ11) Electrical Cable/Wire Enet Cable, Cat6A, Rj45 Plug-Plug, 10Ft; Lan Category Panduit
Cable Type Cat 6 Cat 6
Cable Shielding No Shielding
Cable Length 10 ft (30.48 dm) 9.84 ft (30 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details
Armored Test Cable, 18.0 GHz, 10.0 ft. (3.05m) - APC-10FT-NMNM+ - Mini-Circuits
Specs
Cable Length 10 ft (30.48 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers