"Cable Clip, Spring Natural Fastener 0.375"" (9.53mm)"
CABLE CLAMP, NYLON 6.6 , 9.5MM, NATURAL; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:9.5mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:35.6mm; RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | 298-20452-ND | 61AC8555 |
| Product Name | Cable Supports and Fasteners | Cable Clamp, Nylon 6.6 , 9.5Mm, Natural; Cable Clamp / Clip Type Panduit |