Panduit Corp. CABLE TIE MOUNT, .62" #8 SCRE (15.8MM)W, NYLON TM3S8-C

Description
CABLE TIE MOUNT, .62" #8 SCRE (15.8MM)W, NYLON
Request a Quote Datasheet
Description
CABLE TIE MOUNT, .62" #8 SCRE (15.8MM)W, NYLON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CABLE TIE MOUNT, .62
Wilmington, MA, United States
CABLE TIE MOUNT, .62" #8 SCRE (15.8MM)W, NYLON
TM3S8-C
CABLE TIE MOUNT, .62" #8 SCRE (15.8MM)W, NYLON TM3S8-C
CABLE TIE MOUNT, .62" #8 SCRE (15.8MM)W, NYLON

CABLE TIE MOUNT, .62" #8 SCRE (15.8MM)W, NYLON

Buy Now
Cable Tie Mounts - 8505143 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Tie Mounts
8505143
Cable Tie Mounts 8505143
Panduit TM3S8-C Cable Tie Mount

Panduit TM3S8-C Cable Tie Mount

Supplier's Site
Cable Tie Mount; Mount Fixing Type Panduit - 94F3155 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie Mount; Mount Fixing Type Panduit
94F3155
Cable Tie Mount; Mount Fixing Type Panduit 94F3155
CABLE TIE MOUNT; Mount Fixing Type:Screw; Mounting Hole Dia:4.572mm; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:21.84mm; Width:15.5mm; Height:-; Product Range:-; Accessory Type:Cable Tie Mount RoHS Compliant: Yes

CABLE TIE MOUNT; Mount Fixing Type:Screw; Mounting Hole Dia:4.572mm; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:21.84mm; Width:15.5mm; Height:-; Product Range:-; Accessory Type:Cable Tie Mount RoHS Compliant: Yes

Supplier's Site Datasheet
PNDT Cable Tie Mounts - TM3S8-C - Galco Industrial Electronics
Madison Heights, MI, United States
PNDT Cable Tie Mounts
TM3S8-C
PNDT Cable Tie Mounts TM3S8-C
TM3S8-C Cable Tie Mount, Natural, PA 6.6

TM3S8-C Cable Tie Mount, Natural, PA 6.6

Supplier's Site
Cable Ties - Holders and Mountings - TM3S8-C - ODG (Origin Data Global)
Shenzhen, China
Cable Ties - Holders and Mountings
TM3S8-C
Cable Ties - Holders and Mountings TM3S8-C
CABLE TIE HLDR DUAL SCREW #8 NAT

CABLE TIE HLDR DUAL SCREW #8 NAT

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company Galco Industrial Electronics ODG (Origin Data Global)
Product Category Cable Ties Cable Ties Cable Ties Cable Ties Cable Ties
Product Number TM3S8-C 8505143 94F3155 TM3S8-C TM3S8-C
Product Name CABLE TIE MOUNT, .62" #8 SCRE (15.8MM)W, NYLON Cable Tie Mounts Cable Tie Mount; Mount Fixing Type Panduit PNDT Cable Tie Mounts Cable Ties - Holders and Mountings
Material Polyamide 66
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8866 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details