Panduit Corp. CABLE TIE MOUNT, .62" #10 SCR (15.8MM)W, NYLON TM3S10-M

Description
CABLE TIE MOUNT, .62" #10 SCR (15.8MM)W, NYLON
Request a Quote Datasheet
Description
CABLE TIE MOUNT, .62" #10 SCR (15.8MM)W, NYLON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CABLE TIE MOUNT, .62
Wilmington, MA, United States
CABLE TIE MOUNT, .62" #10 SCR (15.8MM)W, NYLON
TM3S10-M
CABLE TIE MOUNT, .62" #10 SCR (15.8MM)W, NYLON TM3S10-M
CABLE TIE MOUNT, .62" #10 SCR (15.8MM)W, NYLON

CABLE TIE MOUNT, .62" #10 SCR (15.8MM)W, NYLON

Buy Now
Cable Tie Mount; Mount Fixing Type Panduit - 50F2892 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie Mount; Mount Fixing Type Panduit
50F2892
Cable Tie Mount; Mount Fixing Type Panduit 50F2892
CABLE TIE MOUNT; Mount Fixing Type:Screw; Mounting Hole Dia:-; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:21.84mm; Width:15.5mm; Height:-; Product Range:-; Accessory Type:Cable Tie Mount; Colour:Natural RoHS Compliant: Yes

CABLE TIE MOUNT; Mount Fixing Type:Screw; Mounting Hole Dia:-; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:21.84mm; Width:15.5mm; Height:-; Product Range:-; Accessory Type:Cable Tie Mount; Colour:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number TM3S10-M 50F2892
Product Name CABLE TIE MOUNT, .62" #10 SCR (15.8MM)W, NYLON Cable Tie Mount; Mount Fixing Type Panduit
Length 0.8598 inch (21.84 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8869 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details