Panduit Corp. CABLE TIE MOUNT, .62" #10 SCRE (15.8mm)W, NYLON TM3S10-C

Description
CABLE TIE MOUNT, .62" #10 SCRE (15.8mm)W, NYLON
Request a Quote
Description
CABLE TIE MOUNT, .62" #10 SCRE (15.8mm)W, NYLON
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Cable Tie Mount, part number 87F6100, features a unique cradle design that provides maximum stability for cable bundles. It is constructed from Nylon 6.6, ensuring durability and reliability in various applications. The low-profile design keeps the cable bundle close to the mounting surface, which can be advantageous in space-constrained environments. This mount is compatible with #4 (M2.5) screws for secure installation. The dimensions of the mount are 21.84mm in length, 15.5mm in width, and 15.5mm in height. It is RoHS compliant, making it suitable for environmentally conscious projects.

Datasheet Summary
Powered by GS/AI

The Cable Tie Mount, part number 87F6100, features a unique cradle design that provides maximum stability for cable bundles. It is constructed from Nylon 6.6, ensuring durability and reliability in various applications. The low-profile design keeps the cable bundle close to the mounting surface, which can be advantageous in space-constrained environments. This mount is compatible with #4 (M2.5) screws for secure installation. The dimensions of the mount are 21.84mm in length, 15.5mm in width, and 15.5mm in height. It is RoHS compliant, making it suitable for environmentally conscious projects.

Suppliers

Company
Product
Description
Supplier Links
CABLE TIE MOUNT, .62
Wilmington, MA, United States
CABLE TIE MOUNT, .62" #10 SCRE (15.8mm)W, NYLON
TM3S10-C
CABLE TIE MOUNT, .62" #10 SCRE (15.8mm)W, NYLON TM3S10-C
CABLE TIE MOUNT, .62" #10 SCRE (15.8mm)W, NYLON

CABLE TIE MOUNT, .62" #10 SCRE (15.8mm)W, NYLON

Buy Now
Cable Tie Mount; Mount Fixing Type Panduit - 87F6100 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie Mount; Mount Fixing Type Panduit
87F6100
Cable Tie Mount; Mount Fixing Type Panduit 87F6100
CABLE TIE MOUNT; Mount Fixing Type:Screw; Mounting Hole Dia:5mm; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:21.84mm; Width:15.5mm; Height:15.5mm; Product Range:-; Accessory Type:Cable Tie Mount RoHS Compliant: Yes

CABLE TIE MOUNT; Mount Fixing Type:Screw; Mounting Hole Dia:5mm; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:21.84mm; Width:15.5mm; Height:15.5mm; Product Range:-; Accessory Type:Cable Tie Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number TM3S10-C 87F6100
Product Name CABLE TIE MOUNT, .62" #10 SCRE (15.8mm)W, NYLON Cable Tie Mount; Mount Fixing Type Panduit
Length 0.8598 inch (21.84 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8865 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
Length 4.25 inch (108 mm)
View Details
2 suppliers
Cable Ties - 102540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 3.94 inch (100 mm)
View Details