Panduit Corp. CABLE TIE MOUNT, .32" #6 (8.1MM)W, SCREW TM1S6-M

Description
CABLE TIE MOUNT, .32" #6 (8.1MM)W, SCREW
Request a Quote Datasheet
Description
CABLE TIE MOUNT, .32" #6 (8.1MM)W, SCREW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CABLE TIE MOUNT, .32
Wilmington, MA, United States
CABLE TIE MOUNT, .32" #6 (8.1MM)W, SCREW
TM1S6-M
CABLE TIE MOUNT, .32" #6 (8.1MM)W, SCREW TM1S6-M
CABLE TIE MOUNT, .32" #6 (8.1MM)W, SCREW

CABLE TIE MOUNT, .32" #6 (8.1MM)W, SCREW

Buy Now
Cable Tie Mount; Mount Fixing Type Panduit - 14C3959 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie Mount; Mount Fixing Type Panduit
14C3959
Cable Tie Mount; Mount Fixing Type Panduit 14C3959
CABLE TIE MOUNT; Mount Fixing Type:Screw; Mounting Hole Dia:3.7mm; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:13mm; Width:8mm; Height:5.8mm; Product Range:-; Accessory Type:Cable Tie Mount; Colour:Natural RoHS Compliant: Yes

CABLE TIE MOUNT; Mount Fixing Type:Screw; Mounting Hole Dia:3.7mm; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:13mm; Width:8mm; Height:5.8mm; Product Range:-; Accessory Type:Cable Tie Mount; Colour:Natural RoHS Compliant: Yes

Supplier's Site
Cable Ties - Holders and Mountings - TM1S6-M - ODG (Origin Data Global)
Shenzhen, China
Cable Ties - Holders and Mountings
TM1S6-M
Cable Ties - Holders and Mountings TM1S6-M
CABLE TIE HLDR DUAL SCREW #6 NAT

CABLE TIE HLDR DUAL SCREW #6 NAT

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Cable Ties Cable Ties Cable Ties
Product Number TM1S6-M 14C3959 TM1S6-M
Product Name CABLE TIE MOUNT, .32" #6 (8.1MM)W, SCREW Cable Tie Mount; Mount Fixing Type Panduit Cable Ties - Holders and Mountings
Length 0.5118 inch (13 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-217 - TE Connectivity
Specs
Material Stainless Steel
Length 7.87 inch (200 mm)
View Details
Cable Tie Mounts - 102565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 1.06 inch (27 mm)
View Details
Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details