Panduit Corp. TIE ANCHOR MOUNT, #8 SCREW (M4) TA1S8-M

Description
TIE ANCHOR MOUNT, #8 SCREW (M4)
Request a Quote Datasheet
Description
TIE ANCHOR MOUNT, #8 SCREW (M4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TIE ANCHOR MOUNT, #8 SCREW (M4) - TA1S8-M - Heilind Electronics, Inc.
Wilmington, MA, United States
TIE ANCHOR MOUNT, #8 SCREW (M4)
TA1S8-M
TIE ANCHOR MOUNT, #8 SCREW (M4) TA1S8-M
TIE ANCHOR MOUNT, #8 SCREW (M4)

TIE ANCHOR MOUNT, #8 SCREW (M4)

Buy Now
Cable Ties - Holders and Mountings - TA1S8-M - ODG (Origin Data Global)
Shenzhen, China
Cable Ties - Holders and Mountings
TA1S8-M
Cable Ties - Holders and Mountings TA1S8-M
CABLE TIE HLDR QUAD SCREW #8 NAT

CABLE TIE HLDR QUAD SCREW #8 NAT

Supplier's Site Datasheet
Cable Tie Mount; Mount Fixing Type Panduit - 78F621 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie Mount; Mount Fixing Type Panduit
78F621
Cable Tie Mount; Mount Fixing Type Panduit 78F621
CABLE TIE MOUNT; Mount Fixing Type:Screw; Mounting Hole Dia:4.3mm; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:19mm; Width:9.5mm; Height:5.1mm; Product Range:-; Accessory Type:Cable Tie Mount RoHS Compliant: Yes

CABLE TIE MOUNT; Mount Fixing Type:Screw; Mounting Hole Dia:4.3mm; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:19mm; Width:9.5mm; Height:5.1mm; Product Range:-; Accessory Type:Cable Tie Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number TA1S8-M TA1S8-M 78F621
Product Name TIE ANCHOR MOUNT, #8 SCREW (M4) Cable Ties - Holders and Mountings Cable Tie Mount; Mount Fixing Type Panduit
Length 0.7480 inch (19 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie Routing Clip - 8860 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details