Panduit Corp. Wire Marker, Vinyl, 25.4Mm, Orange, 7.6M; Marker Type Panduit T100X000VUC-BK

Description
WIRE MARKER, VINYL, 25.4MM, ORANGE, 7.6M; Marker Type:Thermal Transfer; Legend:Blank (No Legend); Marker Dimensions:25.4mm x 7.6m; Marker Material:Vinyl; Legend Colour:Black; Marker Colour:Orange; Product Range:P1 Series RoHS Compliant: Yes
Datasheet
Description
WIRE MARKER, VINYL, 25.4MM, ORANGE, 7.6M; Marker Type:Thermal Transfer; Legend:Blank (No Legend); Marker Dimensions:25.4mm x 7.6m; Marker Material:Vinyl; Legend Colour:Black; Marker Colour:Orange; Product Range:P1 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Marker, Vinyl, 25.4Mm, Orange, 7.6M; Marker Type Panduit - 67K8746 - Newark, An Avnet Company
Chicago, IL, United States
Wire Marker, Vinyl, 25.4Mm, Orange, 7.6M; Marker Type Panduit
67K8746
Wire Marker, Vinyl, 25.4Mm, Orange, 7.6M; Marker Type Panduit 67K8746
WIRE MARKER, VINYL, 25.4MM, ORANGE, 7.6M; Marker Type:Thermal Transfer; Legend:Blank (No Legend); Marker Dimensions:25.4mm x 7.6m; Marker Material:Vinyl; Legend Colour:Black; Marker Colour:Orange; Product Range:P1 Series RoHS Compliant: Yes

WIRE MARKER, VINYL, 25.4MM, ORANGE, 7.6M; Marker Type:Thermal Transfer; Legend:Blank (No Legend); Marker Dimensions:25.4mm x 7.6m; Marker Material:Vinyl; Legend Colour:Black; Marker Colour:Orange; Product Range:P1 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 67K8746
Product Name Wire Marker, Vinyl, 25.4Mm, Orange, 7.6M; Marker Type Panduit
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 537236 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.157 to 0.394 inch (4 to 10 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Heat Shrink Sleeves - IMS Series - IDENTCO International
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyolefin
View Details