Panduit Corp. Cable Tie Guns STS2

Description
STS2 black cable tie tool
Request a Quote
Description
STS2 black cable tie tool
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Guns - 2740118 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Tie Guns
2740118
Cable Tie Guns 2740118
STS2 black cable tie tool

STS2 black cable tie tool

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Ties
Product Number 2740118
Product Name Cable Tie Guns
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-201 - TE Connectivity
Specs
Material Stainless Steel
Length 5.91 inch (150 mm)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Tie Mounts - 102570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 0.5118 inch (13 mm)
View Details
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details