Panduit Corp. Cable Ties and Zip Ties SST8H-D

Description
"Standard, Locking Natural 8.00"" (203.20mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 8.00"" (203.20mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - SST8H-D-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
SST8H-D-ND
Cable Ties and Zip Ties SST8H-D-ND
"Standard, Locking Natural 8.00"" (203.20mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"

"Standard, Locking Natural 8.00"" (203.20mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"

Buy Now Datasheet
Cable Tie, Releasable, 699Mm L, Nylon, Natural, 120Lb, Pk500; Cable Tie Material Panduit - 90F1726 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Releasable, 699Mm L, Nylon, Natural, 120Lb, Pk500; Cable Tie Material Panduit
90F1726
Cable Tie, Releasable, 699Mm L, Nylon, Natural, 120Lb, Pk500; Cable Tie Material Panduit 90F1726
CABLE TIE, RELEASABLE, 699MM L, NYLON, NATURAL, 120LB, PK500; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:699mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:203mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

CABLE TIE, RELEASABLE, 699MM L, NYLON, NATURAL, 120LB, PK500; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:699mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:203mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number SST8H-D-ND 90F1726
Product Name Cable Ties and Zip Ties Cable Tie, Releasable, 699Mm L, Nylon, Natural, 120Lb, Pk500; Cable Tie Material Panduit
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102556 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details