Panduit Corp. Cable Ties and Zip Ties SST4I-M

Description
"Standard, Locking Natural 4.00"" (101.60mm) 0.135"" (3.43mm) 40 lbs (18.14 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 4.00"" (101.60mm) 0.135"" (3.43mm) 40 lbs (18.14 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-23569-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-23569-ND
Cable Ties and Zip Ties 298-23569-ND
"Standard, Locking Natural 4.00"" (101.60mm) 0.135"" (3.43mm) 40 lbs (18.14 kg)"

"Standard, Locking Natural 4.00"" (101.60mm) 0.135"" (3.43mm) 40 lbs (18.14 kg)"

Buy Now Datasheet
Cable Tie, Releasable, 375Mm L, Nylon, Nat, 40Lb, Pk1000; Cable Tie Material Panduit - 78F534 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Releasable, 375Mm L, Nylon, Nat, 40Lb, Pk1000; Cable Tie Material Panduit
78F534
Cable Tie, Releasable, 375Mm L, Nylon, Nat, 40Lb, Pk1000; Cable Tie Material Panduit 78F534
CABLE TIE, RELEASABLE, 375MM L, NYLON, NAT, 40LB, PK1000; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:375mm; Cable Tie Width:3.4mm; Cable Bundle Diameter Max:102mm; Cable Tie Type:Intermediate; Colour:Natural RoHS Compliant: Yes

CABLE TIE, RELEASABLE, 375MM L, NYLON, NAT, 40LB, PK1000; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:375mm; Cable Tie Width:3.4mm; Cable Bundle Diameter Max:102mm; Cable Tie Type:Intermediate; Colour:Natural RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 298-23569-ND 78F534
Product Name Cable Ties and Zip Ties Cable Tie, Releasable, 375Mm L, Nylon, Nat, 40Lb, Pk1000; Cable Tie Material Panduit
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie Routing Clip - 8860 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Cable Ties - EN3742-020 - TE Connectivity
Specs
Material Stainless Steel
Length 14.17 inch (360 mm)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details