Panduit Corp. Cable Tie, 2-Piece, 5.5"L (140mm), Minia SST1.5M-M

Description
Cable Tie, 2-Piece, 5.5"L (140mm), Minia
Request a Quote Datasheet
Description
Cable Tie, 2-Piece, 5.5"L (140mm), Minia
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 2-Piece, 5.5
Wilmington, MA, United States
Cable Tie, 2-Piece, 5.5"L (140mm), Minia
SST1.5M-M
Cable Tie, 2-Piece, 5.5"L (140mm), Minia SST1.5M-M
Cable Tie, 2-Piece, 5.5"L (140mm), Minia

Cable Tie, 2-Piece, 5.5"L (140mm), Minia

Buy Now
Cable Ties and Zip Ties - 298-14092-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-14092-ND
Cable Ties and Zip Ties 298-14092-ND
"Standard, Locking Natural 1.25"" (31.75mm) 0.095"" (2.41mm) 18 lbs (8.16 kg)"

"Standard, Locking Natural 1.25"" (31.75mm) 0.095"" (2.41mm) 18 lbs (8.16 kg)"

Buy Now Datasheet
Cable Tie, 140Mm, Nylon 6.6, Natural; Cable Tie Material Panduit - 49AC5100 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 140Mm, Nylon 6.6, Natural; Cable Tie Material Panduit
49AC5100
Cable Tie, 140Mm, Nylon 6.6, Natural; Cable Tie Material Panduit 49AC5100
CABLE TIE, 140MM, NYLON 6.6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:140mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:32mm; Minimum Loop Tensile Strength:18lb; Cable RoHS Compliant: Yes

CABLE TIE, 140MM, NYLON 6.6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:140mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:32mm; Minimum Loop Tensile Strength:18lb; Cable RoHS Compliant: Yes

Supplier's Site Datasheet
CABLE TIE, STA-STRAP; MINIATURE; 5.5IN - 70044531 - Allied Electronics, Inc.
Fort Worth, TX, USA
CABLE TIE, STA-STRAP; MINIATURE; 5.5IN
70044531
CABLE TIE, STA-STRAP; MINIATURE; 5.5IN 70044531
Sta-Strap® Cable Ties - Releasable Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments. The STA-STRAP Cable Ties are a convenient and easy to use option during OEM manual assembly operations such as normal bundling and through-panel applications. The STA-STRAP ties offer an exclusive, two-piece design provides the lowest threading force in the industry as well as being releasable prior to final tensioning and cut-off. Miniature Cross Section Sta-Strap® Cable Ties - Use for normal bundling and through-panel applications Exclusive two-piece design offers the lowest threading force in the industry Average 14% lighter than one-piece ties Releasable for bundle modifications prior to tensioning and cut-off Straight Tip design

Sta-Strap® Cable Ties - Releasable
Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments.
The STA-STRAP Cable Ties are a convenient and easy to use option during OEM manual assembly operations such as normal bundling and through-panel applications. The STA-STRAP ties offer an exclusive, two-piece design provides the lowest threading force in the industry as well as being releasable prior to final tensioning and cut-off.
Miniature Cross Section

  • Sta-Strap® Cable Ties - Use for normal bundling and through-panel applications
  • Exclusive two-piece design offers the lowest threading force in the industry
  • Average 14% lighter than one-piece ties
  • Releasable for bundle modifications prior to tensioning and cut-off
  • Straight Tip design
Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Ties Cable Ties Cable Ties Cable Ties
Product Number SST1.5M-M 298-14092-ND 49AC5100 70044531
Product Name Cable Tie, 2-Piece, 5.5"L (140mm), Minia Cable Ties and Zip Ties Cable Tie, 140Mm, Nylon 6.6, Natural; Cable Tie Material Panduit CABLE TIE, STA-STRAP; MINIATURE; 5.5IN
Color Natural Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-205 - TE Connectivity
Specs
Material Stainless Steel
Length 24.41 inch (620 mm)
View Details
Nylon Cable Tie - 8866 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details