Panduit Corp. Cable Ties and Zip Ties SST1.5I-M

Description
"Standard, Locking Natural 1.25"" (31.75mm) 0.135"" (3.43mm) 40 lbs (18.14 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 1.25"" (31.75mm) 0.135"" (3.43mm) 40 lbs (18.14 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-14091-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-14091-ND
Cable Ties and Zip Ties 298-14091-ND
"Standard, Locking Natural 1.25"" (31.75mm) 0.135"" (3.43mm) 40 lbs (18.14 kg)"

"Standard, Locking Natural 1.25"" (31.75mm) 0.135"" (3.43mm) 40 lbs (18.14 kg)"

Buy Now Datasheet
CABLE TIE, STA-STRAP; INTERMEDIATE; 5.3IN - 70044533 - Allied Electronics, Inc.
Fort Worth, TX, USA
CABLE TIE, STA-STRAP; INTERMEDIATE; 5.3IN
70044533
CABLE TIE, STA-STRAP; INTERMEDIATE; 5.3IN 70044533
Sta-Strap® Cable Ties - Releasable Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments. The STA-STRAP Cable Ties are a convenient and easy to use option during OEM manual assembly operations such as normal bundling and through-panel applications. The STA-STRAP ties offer an exclusive, two-piece design provides the lowest threading force in the industry as well as being releasable prior to final tensioning and cut-off. Intermediate Cross Section Sta-Strap® Cable Ties - Use for normal bundling and through-panel applications Exclusive two-piece design offers the lowest threading force in the industry Average 14% lighter than one-piece ties Releasable for bundle modifications prior to tensioning and cut-off Straight Tip design

Sta-Strap® Cable Ties - Releasable
Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments.
The STA-STRAP Cable Ties are a convenient and easy to use option during OEM manual assembly operations such as normal bundling and through-panel applications. The STA-STRAP ties offer an exclusive, two-piece design provides the lowest threading force in the industry as well as being releasable prior to final tensioning and cut-off.
Intermediate Cross Section

  • Sta-Strap® Cable Ties - Use for normal bundling and through-panel applications
  • Exclusive two-piece design offers the lowest threading force in the industry
  • Average 14% lighter than one-piece ties
  • Releasable for bundle modifications prior to tensioning and cut-off
  • Straight Tip design
Supplier's Site
Cable Tie, Releasable, 137Mm L, Nylon, Natural, 40Lb, Pk1000; Cable Tie Material Panduit - 78F610 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Releasable, 137Mm L, Nylon, Natural, 40Lb, Pk1000; Cable Tie Material Panduit
78F610
Cable Tie, Releasable, 137Mm L, Nylon, Natural, 40Lb, Pk1000; Cable Tie Material Panduit 78F610
CABLE TIE, RELEASABLE, 137MM L, NYLON, NATURAL, 40LB, PK1000; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:137mm; Cable Tie Width:3.4mm; Cable Bundle Diameter Max:32mm; Cable Tie Type:Releasable; Product Range:- RoHS Compliant: Yes

CABLE TIE, RELEASABLE, 137MM L, NYLON, NATURAL, 40LB, PK1000; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:137mm; Cable Tie Width:3.4mm; Cable Bundle Diameter Max:32mm; Cable Tie Type:Releasable; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number 298-14091-ND 70044533 78F610
Product Name Cable Ties and Zip Ties CABLE TIE, STA-STRAP; INTERMEDIATE; 5.3IN Cable Tie, Releasable, 137Mm L, Nylon, Natural, 40Lb, Pk1000; Cable Tie Material Panduit
Color Natural Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 3-2530591-0 - TE Connectivity
Specs
Material Nylon 6.6
Length 3.94 inch (100 mm)
View Details
2 suppliers
Nylon Cable Tie - 8869 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details