Panduit Corp. Boxes, Enclosures, Racks - Rack Accessories SSGK-1

Description
Win Source Part Number: 1314239-SSGK-1 Category: Boxes, Enclosures, Racks>Rack Accessories Series: StructuredGround™ Features: 24.000" (609.60mm) Length Package: Bulk Accessory Type: Grounding Kit For Use With/Related Products: Cabinet Racks Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.42.9090 Mfr: Panduit Corp Other Names: SSGK-1,298-23540,074 98366517 Base Product Number: SSGK
Request a Quote Datasheet
Description
Win Source Part Number: 1314239-SSGK-1 Category: Boxes, Enclosures, Racks>Rack Accessories Series: StructuredGround™ Features: 24.000" (609.60mm) Length Package: Bulk Accessory Type: Grounding Kit For Use With/Related Products: Cabinet Racks Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.42.9090 Mfr: Panduit Corp Other Names: SSGK-1,298-23540,074 98366517 Base Product Number: SSGK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes, Enclosures, Racks - Rack Accessories - SSGK-1 - Win Source Electronics
Laguna Hills, CA, United States
Boxes, Enclosures, Racks - Rack Accessories
SSGK-1
Boxes, Enclosures, Racks - Rack Accessories SSGK-1
Win Source Part Number: 1314239-SSGK-1 Category: Boxes, Enclosures, Racks>Rack Accessories Series: StructuredGround™ Features: 24.000" (609.60mm) Length Package: Bulk Accessory Type: Grounding Kit For Use With/Related Products: Cabinet Racks Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.42.9090 Mfr: Panduit Corp Other Names: SSGK-1,298-23540,074 98366517 Base Product Number: SSGK

Win Source Part Number: 1314239-SSGK-1
Category: Boxes, Enclosures, Racks>Rack Accessories
Series: StructuredGround™
Features: 24.000" (609.60mm) Length
Package: Bulk
Accessory Type: Grounding Kit
For Use With/Related Products: Cabinet Racks
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8544.42.9090
Mfr: Panduit Corp
Other Names: SSGK-1,298-23540,07498366517
Base Product Number: SSGK

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Enclosures
Product Number SSGK-1
Product Name Boxes, Enclosures, Racks - Rack Accessories
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 111-514 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Walk-In Free-Standing Ductless Enclosure - AC10000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 120 inch (3048 mm)
View Details
Junction Boxes - 117371 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 10.83 inch (275 mm)
View Details