Polystyrene enclosure with a tinted transparent cover, smooth sidewalls, and dimensions of 180 mm × 110 mm × 84 mm (7.09 in × 4.33 in × 3.31 in), rated for IP66 and NEMA 4X/12/12K protection. Operating temperature range is -40°C to 70°C (-40°F to 158°F). UL recognized, with a polyurethane gasket and light gray body color.
Enclosure, Polystyrene, Gray with tinted transparent cover, Smooth Sides
PS1811f-8-to,180x110
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 111-514 | 111-514 |
| Product Name | TK Series Enclosures | Enclosures, Boxes, & Cases |
| Type | Electronic and Instrument Enclosures | Junction Box |
| Shape | Rectangular | |
| Length | 7.09 inch (180 mm) | |
| Width | 4.33 inch (110 mm) | |
| Depth | 3.31 inch (84.07 mm) |