Panduit Corp. Boxes, Enclosures, Racks - Rack Components SPSPNL

Description
Win Source Part Number: 1314238-SPSPNL Category: Boxes, Enclosures, Racks>Rack Components Type: Panel, Side Color: Black Package: Bulk Standard Package: 1 Material: Metal, Steel Ventilation: Non-Vented ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7326.90.8688 Mfr: Panduit Corp Other Names: 298-19129
Request a Quote Datasheet
Description
Win Source Part Number: 1314238-SPSPNL Category: Boxes, Enclosures, Racks>Rack Components Type: Panel, Side Color: Black Package: Bulk Standard Package: 1 Material: Metal, Steel Ventilation: Non-Vented ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7326.90.8688 Mfr: Panduit Corp Other Names: 298-19129
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes, Enclosures, Racks - Rack Components - SPSPNL - Win Source Electronics
Laguna Hills, CA, United States
Boxes, Enclosures, Racks - Rack Components
SPSPNL
Boxes, Enclosures, Racks - Rack Components SPSPNL
Win Source Part Number: 1314238-SPSPNL Category: Boxes, Enclosures, Racks>Rack Components Type: Panel, Side Color: Black Package: Bulk Standard Package: 1 Material: Metal, Steel Ventilation: Non-Vented ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7326.90.8688 Mfr: Panduit Corp Other Names: 298-19129

Win Source Part Number: 1314238-SPSPNL
Category: Boxes, Enclosures, Racks>Rack Components
Type: Panel, Side
Color: Black
Package: Bulk
Standard Package: 1
Material: Metal, Steel
Ventilation: Non-Vented
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 7326.90.8688
Mfr: Panduit Corp
Other Names: 298-19129

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Enclosures
Product Number SPSPNL
Product Name Boxes, Enclosures, Racks - Rack Components
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Universal Diecast Aluminum Enclosures - Diecast 5000 - METCASE
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 1.96 to 7.55 inch (49.78 to 192 mm)
View Details
Electrical - Mild Steel - Junction Boxes - 1414A4 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 4 inch (102 mm)
Width 4 inch (102 mm)
View Details
4 suppliers
Desktop Enclosures With Wide Front Panels - MOTEC - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Slanted (optional feature)
Length 6.1 to 9.25 inch (155 to 235 mm)
View Details