Panduit Corp. Cable Ties and Zip Ties SG300S-C

Description
"Standard, Locking Natural 3.20"" (81.28mm) 0.225"" (5.70mm) 70 lbs (31.75 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 3.20"" (81.28mm) 0.225"" (5.70mm) 70 lbs (31.75 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-9940-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-9940-ND
Cable Ties and Zip Ties 298-9940-ND
"Standard, Locking Natural 3.20"" (81.28mm) 0.225"" (5.70mm) 70 lbs (31.75 kg)"

"Standard, Locking Natural 3.20"" (81.28mm) 0.225"" (5.70mm) 70 lbs (31.75 kg)"

Buy Now Datasheet
Cable Ties, 12.4In L, Nylon, 70Lb Strength; Cable Tie Material Panduit - 54K2844 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties, 12.4In L, Nylon, 70Lb Strength; Cable Tie Material Panduit
54K2844
Cable Ties, 12.4In L, Nylon, 70Lb Strength; Cable Tie Material Panduit 54K2844
CABLE TIES, 12.4IN L, NYLON, 70LB STRENGTH; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:315mm; Cable Tie Width:5.7mm; Cable Bundle Diameter Max:81mm; Cable Tie Type:Standard; Product Range:-; Colour:Natural RoHS Compliant: Yes

CABLE TIES, 12.4IN L, NYLON, 70LB STRENGTH; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:315mm; Cable Tie Width:5.7mm; Cable Bundle Diameter Max:81mm; Cable Tie Type:Standard; Product Range:-; Colour:Natural RoHS Compliant: Yes

Supplier's Site Datasheet
CABLE TIE, SUPER GRIP, NYLON 6.6; 12.4IN - 70043970 - Allied Electronics, Inc.
Fort Worth, TX, USA
CABLE TIE, SUPER GRIP, NYLON 6.6; 12.4IN
70043970
CABLE TIE, SUPER GRIP, NYLON 6.6; 12.4IN 70043970
Super-Grip(TM) Cable Ties - Nylon 6.6 Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments. The SUPER GRIP Cable Ties are designed for the strength requirements OEM, MRO, and Construction Markets. They are made with a thin, flexible, wide strap body that easily conforms to bundles and grips tightly to resist lateral movement. The SUPER GRIP Cable Ties are made strong to withstand rough installation practices. Standard Cross Section Natural Nylon for indoor use Thin, wide strap body provides flexibility enabling it to conform to bundles while maintaining tensile strength High strength allows the tie to withstand rough installation practices that occur in MRO and Construction environments Resists lateral movement on the bundle - tie is designed to grip the bundle when tightly applied Curved tip is easy to pick up from flat surfaces, allows faster initial threading, and speeds installation

Super-Grip(TM) Cable Ties - Nylon 6.6
Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments.
The SUPER GRIP Cable Ties are designed for the strength requirements OEM, MRO, and Construction Markets. They are made with a thin, flexible, wide strap body that easily conforms to bundles and grips tightly to resist lateral movement. The SUPER GRIP Cable Ties are made strong to withstand rough installation practices.
Standard Cross Section

  • Natural Nylon for indoor use
  • Thin, wide strap body provides flexibility enabling it to conform to bundles while maintaining tensile strength
  • High strength allows the tie to withstand rough installation practices that occur in MRO and Construction environments
  • Resists lateral movement on the bundle - tie is designed to grip the bundle when tightly applied
  • Curved tip is easy to pick up from flat surfaces, allows faster initial threading, and speeds installation
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Ties Cable Ties Cable Ties
Product Number 298-9940-ND 54K2844 70043970
Product Name Cable Ties and Zip Ties Cable Ties, 12.4In L, Nylon, 70Lb Strength; Cable Tie Material Panduit CABLE TIE, SUPER GRIP, NYLON 6.6; 12.4IN
Color Natural Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102590 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 3.94 inch (100 mm)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Tie Routing Clip - 8860 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers