Panduit Corp. Cables, Wires - Management - Spiral Wrap, Expandable Sleeving SE50P-CR8

Description
Win Source Part Number: 1308590-SE50P-CR8 Category: Cables, Wires - Management>Spiral Wrap, Expandable Sleeving Series: Pan-Wrap™ SE Type: Sleeve Color: Gray Features: Noise Reduction, Vibration Resistant Package: Bulk Length: 100' (30.48m) Material Flammability Rating: UL94 V-0 Standard Package: 1 Material: Polyethylene Terephthalate (PET), Halogen Free Type Attributes: Expandable Temperature Range - Operating: -70°C ~ 125°C Wall Thickness: 0.025" (0.64mm) Abrasion Protection: Abrasion Resistant Environment Protection: UV Resistant Diameter - Inside, Non-Expanded: 0.500" (12.70mm) Diameter - Inside, Expanded: 0.750" (19.05mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7413.00.5000 Mfr: Panduit Corp Other Names: 298-23494,SE50P-CR8 Base Product Number: SE50
Request a Quote Datasheet
Description
Win Source Part Number: 1308590-SE50P-CR8 Category: Cables, Wires - Management>Spiral Wrap, Expandable Sleeving Series: Pan-Wrap™ SE Type: Sleeve Color: Gray Features: Noise Reduction, Vibration Resistant Package: Bulk Length: 100' (30.48m) Material Flammability Rating: UL94 V-0 Standard Package: 1 Material: Polyethylene Terephthalate (PET), Halogen Free Type Attributes: Expandable Temperature Range - Operating: -70°C ~ 125°C Wall Thickness: 0.025" (0.64mm) Abrasion Protection: Abrasion Resistant Environment Protection: UV Resistant Diameter - Inside, Non-Expanded: 0.500" (12.70mm) Diameter - Inside, Expanded: 0.750" (19.05mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7413.00.5000 Mfr: Panduit Corp Other Names: 298-23494,SE50P-CR8 Base Product Number: SE50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Spiral Wrap, Expandable Sleeving
1308590-SE50P-CR8
Cables, Wires - Management - Spiral Wrap, Expandable Sleeving 1308590-SE50P-CR8
Win Source Part Number: 1308590-SE50P-CR8 Category: Cables, Wires - Management>Spiral Wrap, Expandable Sleeving Series: Pan-Wrap™ SE Type: Sleeve Color: Gray Features: Noise Reduction, Vibration Resistant Package: Bulk Length: 100' (30.48m) Material Flammability Rating: UL94 V-0 Standard Package: 1 Material: Polyethylene Terephthalate (PET), Halogen Free Type Attributes: Expandable Temperature Range - Operating: -70°C ~ 125°C Wall Thickness: 0.025" (0.64mm) Abrasion Protection: Abrasion Resistant Environment Protection: UV Resistant Diameter - Inside, Non-Expanded: 0.500" (12.70mm) Diameter - Inside, Expanded: 0.750" (19.05mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7413.00.5000 Mfr: Panduit Corp Other Names: 298-23494,SE50P-CR8 Base Product Number: SE50

Win Source Part Number: 1308590-SE50P-CR8
Category: Cables, Wires - Management>Spiral Wrap, Expandable Sleeving
Series: Pan-Wrap™ SE
Type: Sleeve
Color: Gray
Features: Noise Reduction, Vibration Resistant
Package: Bulk
Length: 100' (30.48m)
Material Flammability Rating: UL94 V-0
Standard Package: 1
Material: Polyethylene Terephthalate (PET), Halogen Free
Type Attributes: Expandable
Temperature Range - Operating: -70°C ~ 125°C
Wall Thickness: 0.025" (0.64mm)
Abrasion Protection: Abrasion Resistant
Environment Protection: UV Resistant
Diameter - Inside, Non-Expanded: 0.500" (12.70mm)
Diameter - Inside, Expanded: 0.750" (19.05mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 7413.00.5000
Mfr: Panduit Corp
Other Names: 298-23494,SE50P-CR8
Base Product Number: SE50

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1308590-SE50P-CR8
Product Name Cables, Wires - Management - Spiral Wrap, Expandable Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - NEBC-S1G25-K-5.0-N-S1G25 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Plug, straight Sub-D/Sub-D 25-pin
View Details
2 suppliers
CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Standard Cable Assemblies - Bx6S-BeP4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
USB 2.0 A Male to USB 2.0 Mini B Male Left Angle, White color, 28/24AWG, 10FT Length - 3021099-10 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 10 ft (30.48 dm)
View Details
2 suppliers