Panduit Corp. Wire Splice Connectors SCL500-6

Description
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 500MCM (kcmil) Brown
Request a Quote Datasheet
Description
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 500MCM (kcmil) Brown
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Splice Connectors - 298-11899-ND - DigiKey
Thief River Falls, MN, United States
Wire Splice Connectors
298-11899-ND
Wire Splice Connectors 298-11899-ND
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 500MCM (kcmil) Brown

Terminal Butt Splice, Inline, Individual Openings Connector Crimp 500MCM (kcmil) Brown

Buy Now Datasheet
Connectors, Interconnects - Terminals - Wire Splice Connectors - 1285077-SCL500-6 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Wire Splice Connectors
1285077-SCL500-6
Connectors, Interconnects - Terminals - Wire Splice Connectors 1285077-SCL500-6
Win Source Part Number: 1285077-SCL500-6 Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Series: Pan-Lug® Color: Brown Termination: Crimp Package: Bulk Wire Gauge: 500MCM (kcmil) Standard Package: 1 Terminal Type: Butt Splice, Inline, Individual Openings Insulation: Non-Insulated Number of Wire Entries: 2 ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: -3255-SCL500-6,07498 390465,SCL500-6,298- 11899 Base Product Number: SCL500

Win Source Part Number: 1285077-SCL500-6
Category: Connectors, Interconnects>Terminals - Wire Splice Connectors
Series: Pan-Lug®
Color: Brown
Termination: Crimp
Package: Bulk
Wire Gauge: 500MCM (kcmil)
Standard Package: 1
Terminal Type: Butt Splice, Inline, Individual Openings
Insulation: Non-Insulated
Number of Wire Entries: 2
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: -3255-SCL500-6,07498390465,SCL500-6,298-11899
Base Product Number: SCL500

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
SCL500-6
Terminals SCL500-6
Terminals Copp Compr Butt Splice Long Bar

Terminals Copp Compr Butt Splice Long Bar

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 298-11899-ND 1285077-SCL500-6 SCL500-6
Product Name Wire Splice Connectors Connectors, Interconnects - Terminals - Wire Splice Connectors Terminals
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Silver Plated Primary Power Wire Contacts Standard AWG 4 25mm² - 1339G4 - Anderson Power Products
Specs
Contact Size (AWG) 10 AWG
View Details
4 suppliers
Power Entry Module, Medical, 4A, 250Vac; Connector Type Schurter - 05AC7358 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details