Panduit Corp. Boxes, Enclosures, Racks - Racks S8212B

Description
Win Source Part Number: 997748-S8212B Category: Boxes, Enclosures, Racks>Racks Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected Mfr: Panduit Corp Other Names: 7498366967,-3255-S82 12B Product Status: Last Time Buy
Request a Quote
Description
Win Source Part Number: 997748-S8212B Category: Boxes, Enclosures, Racks>Racks Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected Mfr: Panduit Corp Other Names: 7498366967,-3255-S82 12B Product Status: Last Time Buy
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Boxes, Enclosures, Racks - Racks - S8212B - Win Source Electronics
Laguna Hills, CA, United States
Boxes, Enclosures, Racks - Racks
S8212B
Boxes, Enclosures, Racks - Racks S8212B
Win Source Part Number: 997748-S8212B Category: Boxes, Enclosures, Racks>Racks Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected Mfr: Panduit Corp Other Names: 7498366967,-3255-S82 12B Product Status: Last Time Buy

Win Source Part Number: 997748-S8212B
Category: Boxes, Enclosures, Racks>Racks
Series: *
Package: Bulk
Standard Package: 1
Fake Threat In the Open Market: 68 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
Mfr: Panduit Corp
Other Names: 7498366967,-3255-S8212B
Product Status: Last Time Buy

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Industrial Enclosures
Product Number S8212B
Product Name Boxes, Enclosures, Racks - Racks
Unlock Full Specs
to access all available technical data

Similar Products

Heat Sink Enclosure, Aluminium, Silver; Enclosure Type Takachi - 78X4254 - Newark, An Avnet Company
Specs
Length 1.97 inch (50 mm)
Width 5.12 inch (130 mm)
Depth 5.12 inch (130 mm)
View Details
Junction Boxes - 116958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details