Panduit Corp. Racks S6212B

Description
600MMW X 42 RU X 1070MMD S-TYPE,
Request a Quote Datasheet
Description
600MMW X 42 RU X 1070MMD S-TYPE,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Racks - S6212B-ND - DigiKey
Thief River Falls, MN, United States
600MMW X 42 RU X 1070MMD S-TYPE,

600MMW X 42 RU X 1070MMD S-TYPE,

Buy Now Datasheet
Sheung Wan, Hong Kong
Racks & Rack Cabinets
S6212B
Racks & Rack Cabinets S6212B
Racks & Rack Cabinets 600mmx42RUx1070mm S-Type Cabinet,

Racks & Rack Cabinets 600mmx42RUx1070mm S-Type Cabinet,

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures
Product Number S6212B-ND S6212B
Product Name Racks Racks & Rack Cabinets
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

10.5
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 6.18 inch (157 mm)
View Details
Electrical - Mild Steel - Junction Boxes - 1414SCM8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 14 inch (356 mm)
Width 12 inch (305 mm)
View Details
5 suppliers
Junction Boxes - 117312 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.51 inch (140 mm)
Width 8.5 inch (216 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details