Panduit Corp. Label; Marker Type Panduit S200X400VA1Y

Description
LABEL; Marker Type:Self Laminating; Legend:-; Marker Dimensions:50.8mm x 101.6mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:-; Accessory Type:Label; For Use With:Cable & Wire; Height:101.6mm RoHS Compliant: Yes
Datasheet
Description
LABEL; Marker Type:Self Laminating; Legend:-; Marker Dimensions:50.8mm x 101.6mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:-; Accessory Type:Label; For Use With:Cable & Wire; Height:101.6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label; Marker Type Panduit - 51K9721 - Newark, An Avnet Company
Chicago, IL, United States
Label; Marker Type Panduit
51K9721
Label; Marker Type Panduit 51K9721
LABEL; Marker Type:Self Laminating; Legend:-; Marker Dimensions:50.8mm x 101.6mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:-; Accessory Type:Label; For Use With:Cable & Wire; Height:101.6mm RoHS Compliant: Yes

LABEL; Marker Type:Self Laminating; Legend:-; Marker Dimensions:50.8mm x 101.6mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:-; Accessory Type:Label; For Use With:Cable & Wire; Height:101.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 51K9721
Product Name Label; Marker Type Panduit
Wire & Cable Markers Pre-printed Markers
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 2153042 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.098 to 0.201 inch (2.5 to 5.1 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Heat Shrink Sleeves - IMS Series - IDENTCO International
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyolefin
View Details